location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U060-001-KPA-WH keystone module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 All-in-One Keystone/Panel Mount Coupler Cable (F/F), Angled Connector, White, 0.31 m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U060-001-KPA-WH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332209917 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:48:18
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U060-001-KPA-WH keystone module
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Angled female connector allows more flexible installation in tight spaces
  • - Gold-plated contacts for max conductivity and minimum data loss
  • - Optional panel mount adapter secures to podium or kiosk
  • - Keystone design snaps easily into standard wall plate or panel
  • - White in color to match most common wall plates
Guarantee: Lifetime limited
Long product name Tripp Lite U060-001-KPA-WH keystone module :
The short editorial description of Tripp Lite U060-001-KPA-WH keystone module

USB 2.0 All-in-One Keystone/Panel Mount Coupler Cable (F/F), Angled Connector, White, 1 ft. (0.31 m)
More>>>
Tripp Lite U060-001-KPA-WH keystone module:
The official marketing text of Tripp Lite U060-001-KPA-WH keystone module as supplied by the manufacturer

Mounts a USB 2.0 Female Port in a Fixed Location
USB-A female keystone jack snaps easily into wall plate or panel
Optional panel mount adapter allows installation in motherboard, podium or kiosk
Hides components out of sight to eliminate cable clutter
Angled female connector permits more flexible installation in tight spaces
White in color to match most common wall plates

Premium Construction for Superior Signal Transfer
Premium foil and braid shielding protects against EMI/RFI line noise that can distort or destroy data
Molded connectors with gold-plated contacts provide maximum conductivity and minimize data loss
Integral strain relief helps cable and connectors move freely without stress or cracking
Rugged PVC jacket protects twisted 28/24 AWG data/power lines
Heavy-duty plastic housings designed for durability and long life

Short summary description Tripp Lite U060-001-KPA-WH keystone module:
This short summary of the Tripp Lite U060-001-KPA-WH keystone module data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U060-001-KPA-WH, Angled, White, USB A, USB A, Female, Female

Long summary description Tripp Lite U060-001-KPA-WH keystone module:
This is an auto-generated long summary of Tripp Lite U060-001-KPA-WH keystone module based on the first three specs of the first five spec groups.

Tripp Lite U060-001-KPA-WH. Construction type: Angled, Product color: White, Connector 1: USB A. Package width: 7" (177.8 mm), Package depth: 0.5" (12.7 mm), Package height: 9" (228.6 mm). Quantity per pack: 1 pc(s). Country of origin: China, Master (outer) case width: 14" (355.6 mm), Master (outer) case length: 1" (25.4 mm)

Features
Construction type *
Angled
Product color *
White
Connector 1 *
USB A
Connector 2 *
USB A
Connector 1 gender
Female
Connector 2 gender
Female
Connector contacts plating
Gold
Certification
RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Packaging data
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Packaging data
Package height
9" (228.6 mm)
Package weight
1.06 oz (30 g)
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Country of origin
China
Master (outer) case width
14" (355.6 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
17" (431.8 mm)
Master (outer) case weight
11.3 oz (320 g)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332209914
Brand Image Article code product Stock Price from
Tripp Lite U060-000-KP-WH keystone module Tripp Lite U060-000-KP-WH keystone module
(show image)
U060-000-KP-WH USB 2.0 All-in-One Keystone/Panel Mount Coupler (F/F), White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U060-000-KPA-WH keystone module Tripp Lite U060-000-KPA-WH keystone module
(show image)
U060-000-KPA-WH USB 2.0 All-in-One Keystone/Panel Mount Angled Coupler (F/F), White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U060-000-KP-BK keystone module Tripp Lite U060-000-KP-BK keystone module
(show image)
U060-000-KP-BK USB 2.0 All-in-One Keystone/Panel Mount Coupler (F/F), Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)