location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Honeywell MS3580 QuantumT White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Honeywell Check ‘Honeywell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS3580 QuantumT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MK3580-71C47
Category:
Electronic device for reading printed barcodes.
Barcode Readers Check ‘Honeywell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Honeywell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 years
Long product name Honeywell MS3580 QuantumT White :
The short editorial description of Honeywell MS3580 QuantumT White

MS3580 QuantumT, white
More>>>
Short summary description Honeywell MS3580 QuantumT White:
This short summary of the Honeywell MS3580 QuantumT White data-sheet is auto-generated and uses the product title and the first six key specs.

Honeywell MS3580 QuantumT, 650 nm, 1D, GS1, White, 5 V, 6 oz (170 g), -20 - 40 °C

Long summary description Honeywell MS3580 QuantumT White:
This is an auto-generated long summary of Honeywell MS3580 QuantumT White based on the first three specs of the first five spec groups.

Honeywell MS3580 QuantumT. Wavelength: 650 nm, Decoding standards: 1D, GS1. Product color: White. Input voltage: 5 V. Weight: 6 oz (170 g). Dimensions (WxDxH): 2.64 x 2.6 x 4.25" (67 x 66 x 108 mm), Light source: 4842 Lux

Brand Image Article code product Stock Price from
Honeywell

Honeywell 3200 Negro Black
(show image)
3200-14KBWKITE 3200 Negro 0.00
(excl. VAT)
0 (incl. VAT)
Honeywell

Honeywell 3200 Blanco Black, White
(show image)
3200-04KBWKITE 3200 Blanco 0.00
(excl. VAT)
0 (incl. VAT)
Honeywell

Honeywell 3200 Negro Black
(show image)
3200-14USBKITE 3200 Negro 0.00
(excl. VAT)
0 (incl. VAT)
Honeywell

Honeywell 3200 Blanco Black, White
(show image)
3200-04USBKITE 3200 Blanco 0.00
(excl. VAT)
0 (incl. VAT)