Honeywell logo

Honeywell 3200 Blanco Black, White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18513
Info modified on:
21 Oct 2022, 10:32:10
Guarantee:
2 years
Long product name Honeywell 3200 Blanco Black, White:

3200 Linear Imager

Short summary description Honeywell 3200 Blanco Black, White:

Honeywell 3200 Blanco, 630 nm, Codabar Code 3 Interleaved 2 Straight 2 Matrix 2 Code 11, 93, 128 UPC, EAN/JAN China Postal Code GS1, Keyboard wedge, Black, White, FCC Part 15 ICES-003 Class B CE C-Tick VCCI, 5 V

Long summary description Honeywell 3200 Blanco Black, White:

Honeywell 3200 Blanco. Wavelength: 630 nm, Decoding standards: Codabar Code 3 Interleaved 2 Straight 2 Matrix 2 Code 11, 93, 128 UPC, EAN/JAN China Postal Code GS1. Standard interfaces: Keyboard wedge. Product color: Black, White, Certification: FCC Part 15 ICES-003 Class B CE C-Tick VCCI. Input voltage: 5 V, Power consumption: 235 mA. Weight: 5.04 oz (143 g)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.