location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite 13.3 Black Leather Sleeve

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite 13.3 Black Leather Sleeve
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2VY62AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018153097 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 11 Feb 2022
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite 13.3 Black Leather Sleeve
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sleeve case 13.3" Black
  • - Leather
  • - 11.6 oz (330 g)
Long product name HP Elite 13.3 Black Leather Sleeve :
The short editorial description of HP Elite 13.3 Black Leather Sleeve

Elite 13.3 Black Leather Sleeve
More>>>
HP Elite 13.3 Black Leather Sleeve:
The official marketing text of HP Elite 13.3 Black Leather Sleeve as supplied by the manufacturer

Take your boldly modern new notebook to go with the HP 13.3 Black Leather Sleeve, which combines a luxurious leather body, silver-finish zipper, and soft microsuede-lined interior to safeguard your device in and out of the office and make it easy to reach at a moment’s notice.

Refined, yet ready for the everyday
Help defend your notebook against scratches, bumps, and spills without sacrificing style when you zip it into the smooth water-resistant leather1 sleeve with a soft microsuede-lined interior.

Sleek and discreet
Carry the slim design under your arm and drop it into your larger carrying case at the end of the day.

Short summary description HP Elite 13.3 Black Leather Sleeve:
This short summary of the HP Elite 13.3 Black Leather Sleeve data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite 13.3 Black Leather Sleeve, Sleeve case, 13.3", 11.6 oz (330 g)

Long summary description HP Elite 13.3 Black Leather Sleeve:
This is an auto-generated long summary of HP Elite 13.3 Black Leather Sleeve based on the first three specs of the first five spec groups.

HP Elite 13.3 Black Leather Sleeve. Case type: Sleeve case, Maximum screen size: 13.3". Weight: 11.6 oz (330 g). Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
13.3"
Case type *
Sleeve case
Material *
Leather
Product main color *
Black
Expandable
No
Features
Country of origin
China
Quantity
1
Weight & dimensions
Width
13.9" (353 mm)
Depth
9.65" (245 mm)
Height
1.02" (26 mm)
Weight
11.6 oz (330 g)
Country Distributor
France 2 distributor(s)