location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE813A AV extender AV transmitter & receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE813A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE813A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792007156 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36117
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 08:21:57
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE813A AV extender AV transmitter & receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Implements HDBaseT extension technology using only one Cat 5e/6/6a cable that connects the transmitter and receiver
  • - Anti-jamming – high quality video transmissions via HDBaseT technology that resists signal interference
  • - Supports Dolby True HD and DTS HD Master Audio
  • - ExtremeUSB® – supports transparent USB 2.0 signals and true plug-and-play (no software or drivers required)
  • - USB 2.0 Support* – connects devices such as keyboard, mouse, audio, flash drive, printer, touch panel, USB 1.1 web cameras and other USB devices which require moderate amounts of bandwidth
  • - Built-in 8KV/15KV ESD protection (Contact voltage 8KV; Air voltage 15KV)
  • - Works with all major operating systems: Windows®, OS X®, and Linux®
  • - Rack-mountable
  • - *Note: The VE813A supports a maximum combined USB transfer rate of 40 Mbps for attached USB devices
Long product name ATEN VE813A AV extender AV transmitter & receiver Black :
The short editorial description of ATEN VE813A AV extender AV transmitter & receiver Black

4K HDMI HDBaseT Extender with ExtremeUSB® (4K@100m) (HDBaseT Class A)
More>>>
ATEN VE813A AV extender AV transmitter & receiver Black:
The official marketing text of ATEN VE813A AV extender AV transmitter & receiver Black as supplied by the manufacturer

The VE813A HDMI HDBaseT Extender is an HDMI and USB Extender that supports HDBaseT and patented ExtremeUSB® technology. The VE813A can extend HDMI and USB 2.0 signal up to 100 meters from the HDMI source using a single Ethernet cable. The VE813A supports HDMI features such as 3D, Deep Color, 4K, CEC and HDCP. It is equipped with USB connectors that provide touch panel control and file transfer functionality. The extender is also great for synchronizing files and folders between portable and desktop computers. The superior display capability makes VE813A ideal for medical imaging and digital signage.

Short summary description ATEN VE813A AV extender AV transmitter & receiver Black:
This short summary of the ATEN VE813A AV extender AV transmitter & receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE813A, AV transmitter & receiver, 3937" (100 m), Wired, 3D, Black, HDCP

Long summary description ATEN VE813A AV extender AV transmitter & receiver Black:
This is an auto-generated long summary of ATEN VE813A AV extender AV transmitter & receiver Black based on the first three specs of the first five spec groups.

ATEN VE813A. Type: AV transmitter & receiver, Cable types supported: Cat5e, Cat6, Cat6a, Cat7, Maximum transfer distance: 3937" (100 m). Connectivity technology: Wired, USB connector type: USB Type-A, USB Type-B. Operating voltage (transmitter): 5 V, Operating voltage (receiver): 5 V, Power consumption (typical): 5.75 W. Dimensions (WxDxH): 4.64 x 7.17 x 1.13" (117.9 x 182 x 28.7 mm), Weight: 2.71 lbs (1.23 kg). Cables included: HDMI, USB

Features
Type *
AV transmitter & receiver
Cable types supported
Cat5e, Cat6, Cat6a, Cat7
Maximum transfer distance
3937" (100 m)
LED indicators
Yes
Supported video modes
1080p, 2160p
Bandwidth
10.2 Gbit/s
Bandwidth
340 MHz
HDCP
Yes
Material
Metal
3D
Yes
Consumer Electronics Control (CEC) support
Yes
Impedance
100 Ω
Product color
Black
Ports & interfaces
Connectivity technology *
Wired
RJ-45 input ports
1
RJ-45 output ports
1
Number of HDMI outputs
1
USB ports quantity
4
USB version
2.0
USB connector type
USB Type-A, USB Type-B
Ports & interfaces
DC-in jack
Yes
Power
Operating voltage (transmitter)
5 V
Operating voltage (receiver)
5 V
Power consumption (typical)
5.75 W
Power consumption (receiver) (max)
13.25 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Dimensions (WxDxH)
4.64 x 7.17 x 1.13" (117.9 x 182 x 28.7 mm)
Weight
2.71 lbs (1.23 kg)
Packaging content
AC adapter included
Yes
Cables included
HDMI, USB
Mounting kit
Yes
Logistics data
Quantity per master (outer) case
5 pc(s)
Brand Image Article code product Stock Price from
ATEN VE3912T AV extender AV transmitter Black ATEN VE3912T AV extender AV transmitter Black
(show image)
VE3912T VE3912T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812AT AV extender AV transmitter Black ATEN VE2812AT AV extender AV transmitter Black
(show image)
VE2812AT VE2812AT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE2812R AV extender AV receiver Black ATEN VE2812R AV extender AV receiver Black
(show image)
VE2812R VE2812R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE814A AV extender AV transmitter & receiver Black ATEN VE814A AV extender AV transmitter & receiver Black
(show image)
VE814A VE814A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE811 AV extender AV transmitter & receiver Black ATEN VE811 AV extender AV transmitter & receiver Black
(show image)
VE811 VE811 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE1812 AV extender AV transmitter & receiver Black ATEN VE1812 AV extender AV transmitter & receiver Black
(show image)
VE1812 VE1812 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE812 AV extender AV transmitter & receiver Black ATEN VE812 AV extender AV transmitter & receiver Black
(show image)
VE812 HDMI Extender over 1 CAT5e/6 Cable (100m) ,4Kx2K, 3 level cascadable / HDBaseT 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)