location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM RITZ!Card USB V2.1 ISDN access device Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RITZ!Card USB V2.1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20001742
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4023125017421
Category:
Device which can access the ISDN. The ISDN is a telephone network which is able to transmit digital data. ISDNs can be accessed through a Basic Rate Interface (BRI) or a Primary Rate Interface (PRI).
ISDN Access Devices Check ‘AVM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
AVM 20001742 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points AVM RITZ!Card USB V2.1 ISDN access device Wired
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - External ISDN-Controller for the USB port
  • - FRITZ! software with modules for all kinds of PC communications, including a firewall
  • - Reliable protection against dialer programs with ISDNWatch
  • - Easy to use; TÜV-certified ergonomics
  • - Idle connections cleared down automatically (Short-Hold Mode)
  • - Second B channel automatically released for incoming calls
  • - Fast Internet over ISDN for up to 240 kbit/s
Guarantee: 5 years
Long product name AVM RITZ!Card USB V2.1 ISDN access device Wired :
The short editorial description of AVM RITZ!Card USB V2.1 ISDN access device Wired

ISDN-Controller, USB cable, CD, ISDN cable
More>>>
AVM RITZ!Card USB V2.1 ISDN access device Wired:
The official marketing text of AVM RITZ!Card USB V2.1 ISDN access device Wired as supplied by the manufacturer

FRITZ!Card USB is the compact communication center for your ISDN line. Simply connect FRITZ!Card to your PC's USB port, and you can surf the Internet, transfer files, send and receive faxes--even while you're on the phone. Lightweight and compact, FRITZ!Card USB is easy to take along with you and comes in handy when you travel.

Short summary description AVM RITZ!Card USB V2.1 ISDN access device Wired:
This short summary of the AVM RITZ!Card USB V2.1 ISDN access device Wired data-sheet is auto-generated and uses the product title and the first six key specs.

AVM RITZ!Card USB V2.1, 240 Kbit/s, Wired, 64 MB, 15.9 oz (452 g), 6.1" (155 mm), 2.56" (65 mm)

Long summary description AVM RITZ!Card USB V2.1 ISDN access device Wired:
This is an auto-generated long summary of AVM RITZ!Card USB V2.1 ISDN access device Wired based on the first three specs of the first five spec groups.

AVM RITZ!Card USB V2.1. Modem speed: 240 Kbit/s, Connectivity technology: Wired. Minimum RAM: 64 MB. Weight: 15.9 oz (452 g), Width: 6.1" (155 mm), Height: 2.56" (65 mm). Certification: TÜV, CE

Technical details
Cables included
USB
Compatible operating systems
Microsoft Windows XP, Windows Me,Windows 2000, Windows 98
Modem
Modem speed
240 Kbit/s
Connectivity technology
Wired
System requirements
Minimum RAM
64 MB
Weight & dimensions
Weight
15.9 oz (452 g)
Width
6.1" (155 mm)
Height
2.56" (65 mm)
Depth
9.06" (230 mm)
Certificates
Certification
TÜV, CE
Brand Image Article code product Stock Price from
AVM FRITZ!Card Express ISDN access device AVM FRITZ!Card Express ISDN access device
(show image)
20001736 FRITZ!Card Express 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!X USB V3.0 ISDN access device Wired AVM FRITZ!X USB V3.0 ISDN access device Wired
(show image)
20001727 FRITZ!X USB V3.0 0.00
(excl. VAT)
0 (incl. VAT)
AVM Fritz Card PCI V2.1 ISDN access device Internal Wired AVM Fritz Card PCI V2.1 ISDN access device Internal Wired
(show image)
20001730 Fritz Card PCI V2.1 0.00
(excl. VAT)
0 (incl. VAT)
D-Link Modem USB ISDN 128k BRI CrPf ISDN access device D-Link Modem USB ISDN 128k BRI CrPf ISDN access device
(show image)
DU-128TA Modem USB ISDN 128k BRI CrPf 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)