Acer logo

Acer Aspire T160 AMD Athlon 3500+ 0.5 GB DDR-SDRAM 160 GB AMD Radeon X1300 Windows XP Home Edition Tower PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
269144
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Acer Aspire T160 AMD Athlon 3500+ 0.5 GB DDR-SDRAM 160 GB AMD Radeon X1300 Windows XP Home Edition Tower PC:

Acer Aspire T160, 2 GHz, AMD Athlon, 3500+, 0.5 GB, 160 GB, Windows XP Home Edition

Long summary description Acer Aspire T160 AMD Athlon 3500+ 0.5 GB DDR-SDRAM 160 GB AMD Radeon X1300 Windows XP Home Edition Tower PC:

Acer Aspire T160. Processor frequency: 2 GHz, Processor family: AMD Athlon, Processor model: 3500+. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Radeon X1300. Operating system installed: Windows XP Home Edition. Chassis type: Tower. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.