location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL V305 Inkjet A4 4800 x 1200 DPI 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V305
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-21484
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106939
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL V305 Inkjet A4 4800 x 1200 DPI 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - A4 25 ppm
  • - Color copying Color scanning
  • - USB port
  • - Internal memory: 32 MB
  • - 12.6 lbs (5.7 kg)
Long product name DELL V305 Inkjet A4 4800 x 1200 DPI 25 ppm :
The short editorial description of DELL V305 Inkjet A4 4800 x 1200 DPI 25 ppm

V305 A4 All-In-One Inkjet Colour Printer, 4800 x 1200 dpi, 25/18 ppm, 32MB, PictBridge, USB 2.0
More>>>
DELL V305 Inkjet A4 4800 x 1200 DPI 25 ppm:
The official marketing text of DELL V305 Inkjet A4 4800 x 1200 DPI 25 ppm as supplied by the manufacturer

Dell V305 All-In-One Printer

-
3-in-1 Convenience
– The versatile V305 offers convenient print, copy and scan in one compact, easy-to-use device.
-
High-Speed Output
- Print precise photos, documents and online images in high-speed – up to 22 ppm black and 16 ppm colour1.
-
Borderless Photos
– Create memories that are ready to frame and hang with up to A4 quality photo printing.
-
Direct Printing
- Enjoy the convenience of printing directly from cameras via Pictbridge connection or built-in media card slots – without turning on your PC.

One-Stop Print Shop
With big versatility and value, the Dell V305 offers a complete printing solution in one compact, space-saving device.

- 4800 x 1200 dpi print resolution for precise printing.
- Copy speeds up to 17 ppm1 and 1200 x 2400 dpi flatbed scanner.
- Original, Dell ink for optimum photo print performance.
- Proof sheet functionality for red-eye reduction and easy photo editing.
- Borderless photo printing with optional photo cartridge.

Easy as Dell
Designed for easy operation at home or in the office, the reliable Dell V305 delivers simple set-up and outstanding support .

- Intuitive design and bright, easy-to-read control display.
- Pre-installed print drivers for plug-and-play readiness, when PC system is purchased directly from Dell together with printer.
- Enjoy technical support from Direct 2 Dell and Dell Community Forums.
- Save time and effort by turning scanned text into an editable document with ABBYY FineReader Optical Character Recognition (OCR) software.
- Make personalized photo greeting cards, edit scanned photos and other convenient features with Dell Imaging Toolbox software.

Endless Ink
With the Dell Ink Management System (DIMS), the well never runs dry on your V305 printer. DIMS is designed to track the number of pages printed with each cartridge and issue alerts when a replacement is needed.

- Order online – 24x7x365 – using the provided hyperlink.

Going Green
Dell is dedicated to the development of environmentally conscious products and programs. The V305 inkjet printer helps demonstrate our commitment to responsible manufacturing and easy-to-use consumer recycling programs.

Short summary description DELL V305 Inkjet A4 4800 x 1200 DPI 25 ppm:
This short summary of the DELL V305 Inkjet A4 4800 x 1200 DPI 25 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

DELL V305, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Black

Long summary description DELL V305 Inkjet A4 4800 x 1200 DPI 25 ppm:
This is an auto-generated long summary of DELL V305 Inkjet A4 4800 x 1200 DPI 25 ppm based on the first three specs of the first five spec groups.

DELL V305. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 18 ppm. Copying: Color copying. Scanning: Color scanning. Maximum ISO A-series paper size: A4. Product color: Black

Printing
Resolution color
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Color printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (color, normal quality, A4/US Letter)
18 ppm
Copying
Copying *
Color copying
Copy speed (color, normal quality, A4)
17 cpm
Copy speed (black, draft, A4)
17 cpm
Scanning
Scanning *
Color scanning
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
2
Input & output capacity
Maximum input capacity
100 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Coated paper, Envelopes, Glossy paper, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2l, Executive, Hagaki card, Index card, l, Letter, Statement
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
Yes
Internal memory *
32 MB
Compatible memory cards
MMC, MS PRO, SD
Design
Product color *
Black
Market positioning *
Home & office
System requirements
Windows operating systems supported
Yes
Certificates
Certification
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
17.7" (450 mm)
Depth
12.3" (312 mm)
Height
6.95" (176.5 mm)
Weight
12.6 lbs (5.7 kg)
Other features
Maximum internal memory
32 GB
PictBridge
Yes
A6 Card
Yes
All-in-one functions
Copy, Scan
Color all-in-one functions
Copy, Print, Scan
Scan speed
5 sec/page
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 05:49:14
Uk has collected 11 expert reviews for DELL V305 Inkjet A4 4800 x 1200 DPI 25 ppm and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
pcauthority.com.au
Updated:
2015-12-20 05:39:12
The Dell V305w is a surprisingly good deal this month. Not only is it the cheapest machine on test to offer wireless printing, in the form of an 802.11g connection, but it’s the cheapest machine full-stop.Its increased versatility is matched by relativ...
Bottom line Decent wireless printing, but the poor scanning, copying and speed let the Dell down...
50%
goodgearguide.com.au
Updated:
2015-12-20 05:39:49
Dell aims its Dell V305W colour inkjet multifunction printer at budget-constrained small-office users, stuffing it with a multitude of features for the price. Regrettably, a bear trap lies hidden in that low unit price: high ink costs overshadow the De...
Good Integrated Wi-Fi, media card slots, good documentation...
Bad High ink costs...
Bottom line It’s too bad about the inks, because the Dell V305W is a nice printer in many ways. But even if you don’t print all that much, you’ll notice the dent in your wallet fairly quickly. And unfortunately, this printer doesn’t print mone...
70%
pcadvisor.co.uk
Updated:
2015-12-20 05:39:58
Dell aims its Dell V305W colour inkjet multifunction printer at budget-constrained small-office users, stuffing it with a multitude of features for the price. Regrettably, a bear trap lies hidden in that low unit price: high ink costs overshadow the...
Bottom line Its too bad about the inks, because the Dell V305W is a nice printer in many ways. But even if you dont print all that much, youll notice the dent in your wallet fairly quickly. And unfortunately, this printer doesnt print money. Melissa Riofrio L...
70%
alphr.com
Updated:
2015-12-20 05:40:22
The Dell V305w is the cheapest machine on test this month to offer wireless printing, in the form of an 802.11g connection. It's a welcome addition that makes the Dell far more versatile than many of the more expensive machines on test. This increased...
Bottom line Decent wireless printing, but the poor scanning, copying and speed let the Dell down...
50%
pcmag.com
Updated:
2011-09-26 05:49:11
REVIEW Price, to some extent, factors into the value you set on any product. For example, the same all-in-one (AIO) that would be incredibly impressive at a low price would be viewed as a waste of money if you hiked the price up high enough. With tha...
0%
devhardware.com
Updated:
2015-12-20 05:39:01
If youre looking for a printer that can do more for you than just print, Dells V305W wireless all-in-one printer may be what youre looking for. It prints, copies and scans, but is it worth adding to your home office? Keep reading for a closer look.T...
Bottom line Dells newV305W all-in-one printeris an incredibly attractive and decently-priced device, but according to early reports, its output quality needs significant improvement. Also, the cost to maintain the printer -- in respect to ink cartridges -- is muc...
0%
techworld.com
Updated:
2015-12-20 05:40:07
Dell aims its Dell V305W colour inkjet multifunction printer at budget-constrained small-office users, stuffing it with a multitude of features for the price.Regrettably, a bear trap lies hidden in that low unit price: high ink costs overshadow the De...
Bottom line It's too bad about the inks, because the Dell V305W is a nice printer in many ways. But even if you don't print all that much, you'll notice the dent in your wallet fairly quickly. And unfortunately, this printer doesn't print money...
0%
pcworld.com_techhive.com
Updated:
2015-12-20 05:40:15
Dell aims its V305W color inkjet multifunction printer ($130 as of August 4, 2008) at budget-constrained small-office users, stuffing it with a multitude of features for the price. Regrettably, a bear trap lies hidden in that low unit price: Very high...
Good Fast text printing and copying, Wireless networking, media slots...
Bad Outrageously expensive inks, Very slow printing photos...
77%
Brand Image Article code product Stock Price from
DELL 810 Inkjet A4 4800 x 4800 DPI 13 ppm DELL 810 Inkjet A4 4800 x 4800 DPI 13 ppm
(show image)
210-15668 810
DELL V715w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi DELL V715w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
210-30380 V715w
DELL P513w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi DELL P513w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
210-30425 P513w
DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm
(show image)
210-26024 V505
DELL V105 Inkjet A4 4800 x 1200 DPI 22 ppm DELL V105 Inkjet A4 4800 x 1200 DPI 22 ppm
(show image)
210-21481 V105
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)