location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

STABILO 687041 pen refill 3 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STABILO Check ‘STABILO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
687041
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
687041
Category:
Small tube of ink for a pen where the ink can be replaced.
Pen Refills Check ‘STABILO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by STABILO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2019 13:58:30
The date of the most recent change of the data-sheet in Icecat's system
Long product name STABILO 687041 pen refill 3 pc(s) :
The short editorial description of STABILO 687041 pen refill 3 pc(s)

Ink refills for EASYoriginal, blue, 0.3 mm
More>>>
Short summary description STABILO 687041 pen refill 3 pc(s):
This short summary of the STABILO 687041 pen refill 3 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

STABILO 687041, Blue, 0.0118" (0.3 mm), 3 pc(s)

Long summary description STABILO 687041 pen refill 3 pc(s):
This is an auto-generated long summary of STABILO 687041 pen refill 3 pc(s) based on the first three specs of the first five spec groups.

STABILO 687041. Product color: Blue, Stroke width: 0.0118" (0.3 mm). Quantity per pack: 3 pc(s)

Features
Product color
Blue
Stroke width
0.0118" (0.3 mm)
Packaging content
Quantity per pack *
3 pc(s)
Brand Image Article code product Stock Price from
STABILO 6890057 pen refill Turquoise STABILO 6890057 pen refill Turquoise
(show image)
6890057 6890057 0.00
(excl. VAT)
0 (incl. VAT)
STABILO EASYoriginal Medium Red 3 pc(s) STABILO EASYoriginal Medium Red 3 pc(s)
(show image)
6890/040 EASYoriginal 0.00
(excl. VAT)
0 (incl. VAT)
STABILO EASYoriginal Medium Blue 3 pc(s) STABILO EASYoriginal Medium Blue 3 pc(s)
(show image)
6890/041 EASYoriginal 0.00
(excl. VAT)
0 (incl. VAT)