location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

STABILO EASYoriginal Medium Red 3 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STABILO Check ‘STABILO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EASYoriginal
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6890/040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006381351126
Category:
Small tube of ink for a pen where the ink can be replaced.
Pen Refills Check ‘STABILO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by STABILO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points STABILO EASYoriginal Medium Red 3 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Medium Writing colors: Red
  • - Housing material: Plastic
  • - Suitable for pen type: Rollerball pen
  • - Red
  • - 3 pc(s)
More>>>
Short summary description STABILO EASYoriginal Medium Red 3 pc(s):
This short summary of the STABILO EASYoriginal Medium Red 3 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

STABILO EASYoriginal, Red, Medium, Red, Plastic, 0.0197" (0.5 mm), Rollerball pen

Long summary description STABILO EASYoriginal Medium Red 3 pc(s):
This is an auto-generated long summary of STABILO EASYoriginal Medium Red 3 pc(s) based on the first three specs of the first five spec groups.

STABILO EASYoriginal. Writing colors: Red, Line size: Medium, Product color: Red. Quantity per pack: 3 pc(s). Package width: 0.433" (11 mm), Package depth: 1.06" (27 mm), Package height: 3.66" (93 mm)

Features
Line size
Medium
Writing colors *
Red
Product color
Red
Housing material
Plastic
Stroke width
0.0197" (0.5 mm)
Suitable for pen type
Rollerball pen
Country of origin
Czech Republic
Package type
Box
Erasable ink
Yes
Packaging content
Quantity per pack *
3 pc(s)
Weight & dimensions
Package width
0.433" (11 mm)
Package depth
1.06" (27 mm)
Package height
3.66" (93 mm)
Package weight
0.388 oz (11 g)
Logistics data
Customs product code (TARIC)
96086000
Brand Image Article code product Stock Price from
STABILO 687041 pen refill 3 pc(s) STABILO 687041 pen refill 3 pc(s)
(show image)
687041 687041 0.00
(excl. VAT)
0 (incl. VAT)