BlackBerry logo

BlackBerry ASZ-06CIX-015 mobile device charger Mobile phone Black Auto

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23861
Info modified on:
04 Apr 2019, 10:45:52
Long product name BlackBerry ASZ-06CIX-015 mobile device charger Mobile phone Black Auto:

On the Road Pack 8520: Car Charger 12V, Swivel Holster

Short summary description BlackBerry ASZ-06CIX-015 mobile device charger Mobile phone Black Auto:

BlackBerry ASZ-06CIX-015, Auto, 12 V, Black

Long summary description BlackBerry ASZ-06CIX-015 mobile device charger Mobile phone Black Auto:

BlackBerry ASZ-06CIX-015. Charger type: Auto, Charger compatibility: Mobile phone. Maximum output voltage: 12 V. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.