location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dual LS 100 2-way Black Wired 10 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dual Check ‘Dual’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LS 100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
74650
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260136674650
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Dual’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dual: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dual LS 100 2-way Black Wired 10 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10 W 2-way 2.0 channels
  • - Number of drivers: 1 70 - 20000 Hz 6 Ω
  • - Amplifier 20 W
  • - Wood
  • - Black
More>>>
Short summary description Dual LS 100 2-way Black Wired 10 W:
This short summary of the Dual LS 100 2-way Black Wired 10 W data-sheet is auto-generated and uses the product title and the first six key specs.

Dual LS 100, 2-way, 2.0 channels, Wired, 10 W, 70 - 20000 Hz, Black

Long summary description Dual LS 100 2-way Black Wired 10 W:
This is an auto-generated long summary of Dual LS 100 2-way Black Wired 10 W based on the first three specs of the first five spec groups.

Dual LS 100. Recommended usage: Speaker set unit. Speaker type: 2-way, Audio output channels: 2.0 channels, Number of drivers: 1. Connectivity technology: Wired. RMS rated power: 10 W, Frequency range: 70 - 20000 Hz, Impedance: 6 Ω. Product color: Black