location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dual NR 50 DAB Belt-drive audio turntable Black, Brown Automatic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dual Check ‘Dual’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NR 50 DAB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4260136673981 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260136673981
Category:
Devices used to play records (vinyls) of music or speech recordings.
Audio Turntables Check ‘Dual’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dual: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25428
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:57:20
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Dual NR 50 DAB Belt-drive audio turntable Black, Brown Automatic:
This short summary of the Dual NR 50 DAB Belt-drive audio turntable Black, Brown Automatic data-sheet is auto-generated and uses the product title and the first six key specs.

Dual NR 50 DAB, Belt-drive audio turntable, Automatic, Black, Brown, 33,45,78 RPM, Digital, External

Long summary description Dual NR 50 DAB Belt-drive audio turntable Black, Brown Automatic:
This is an auto-generated long summary of Dual NR 50 DAB Belt-drive audio turntable Black, Brown Automatic based on the first three specs of the first five spec groups.

Dual NR 50 DAB. Type: Belt-drive audio turntable, Operation: Automatic, Product color: Black, Brown. Headphone connectivity: 3.5 mm. Power consumption (standby): 40 W, AC adapter input voltage: 230 - 230 V, AC adapter frequency: 50 Hz. Width: 19.9" (506 mm), Depth: 8.66" (220 mm), Height: 13.6" (345 mm)