location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo N150 wireless router Fast Ethernet White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N150
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WHR-HP-GN
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94276
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Buffalo N150 wireless router Fast Ethernet White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White
  • - Wi-Fi 4 (802.11n) 150 Mbit/s
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
Guarantee: 2-year
Long product name Buffalo N150 wireless router Fast Ethernet White :
The short editorial description of Buffalo N150 wireless router Fast Ethernet White

WHR-HP-GN AirStation N-Technology Broadband Router & Access Point, 4x 10/100 Mbps (LAN), 1x 10/100 Mbps (WAN)
More>>>
Buffalo N150 wireless router Fast Ethernet White:
The official marketing text of Buffalo N150 wireless router Fast Ethernet White as supplied by the manufacturer

The N-Technology Wireless-N 150 High Power Router and Access Point WHR-HP-GN is a powerful entry-level wired and wireless solution, combining Buffalo’s high performance technology with an easy and hassle-free install. With robust features such as WDS and Buffalo’s AirStation One-Touch Secure System™ (AOSS™), you willl not find a better combination of speed, security, and push-button setup for your wireless network, connecting you to the Internet in a matter of minutes. The N-Technology Wireless-N 150 High Power Router and Access Point is an unbeatable choice for your wireless home network.

Short summary description Buffalo N150 wireless router Fast Ethernet White:
This short summary of the Buffalo N150 wireless router Fast Ethernet White data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo N150, Wi-Fi 4 (802.11n), Ethernet LAN, White

Long summary description Buffalo N150 wireless router Fast Ethernet White:
This is an auto-generated long summary of Buffalo N150 wireless router Fast Ethernet White based on the first three specs of the first five spec groups.

Buffalo N150. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPA2-TKIP. Product color: White. Antenna gain level (max): 1 dBi

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Wi-Fi band *
No
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
150 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Supports ISDN connection
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Security
Security algorithms
128-bit WEP, 64-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPA2-TKIP
Design
Product color
White
Antenna
Antenna gain level (max)
1 dBi
Antennas quantity
1
Power
Power consumption (typical)
5.5 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Weight
8.64 oz (245 g)
Other features
WLAN data transfer rates supported
150 Mbit/s
Compatible operating systems
Windows 7, Vista (32-bit), XP, 2000
Dimensions (WxDxH)
5.6 x 4.9 x 1" (142.2 x 124.4 x 25.4 mm)
Supported data transfer rates
10/100 Mbps
Power requirements
AC100-120V, 50/60Hz
Operating temperature (T-T)
32 - 104 °F
Networking features
Ethernet, Fast Ethernet
Maximum data transfer rate
0.15 Gbit/s
Frequency range
2412 - 2462 MHz
Non-operating relative humidity (non-condensing)
20 - 80%
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:31:05
Uk has collected 4 expert reviews for Buffalo N150 wireless router Fast Ethernet White and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-14 10:03:04
An inexpensive router that disappoints at short range The appearance of Buffalo’s N150 is rather odd, since the device is incredibly compact, yet a single giant antenna protrudes from the top, which is almost as tall as the router itself. The inclusion...
Bottom line While the N150’s performance didn’t blow us away, it’s still adequate, and a lot better than what 802.11g wireless networks can manage. If the few extras it has over other budget routers are of use to you, this may be worth considering over the TP-Link...
70%
macworld.co.uk
Updated:
2011-10-28 03:51:07
The appearance of Buffalo’s N150 is rather odd, since the device is incredibly compact, yet a single giant antenna protrudes from the top, which is almost as tall as the router itself. The inclusion of only a single antenna is uncommon, as adding an ex...
Good Good support; Set-up assistant is intuitive...
Bad Single antenna; 100mbps connection; lacks 5GHz wireless; no USB port for adding network storage or connecting a printer...
80%
toptenreviews.com
Updated:
2011-09-14 10:03:07
Although the Buffalo Wireless N150 High Power Router stands somewhat in the shadow of its big brother (the Buffalo Nfiniti Wireless-N), it is one of the wireless routers that is especially supportive of telecommuters. Its firewall as not quite as stron...
Good The Buffalo Wireless N150 includes a VPN server and a twoyear limited warranty...
Bad Singlestream 802.11n technology is insufficient for highdefinition video or internet phone.
Bottom line The Buffalo Wireless N150 is a praiseworthy home wireless router for telecommuters...
75%
Country Distributor
United Kingdom 1 distributor(s)