location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo WBMR-G300N wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WBMR-G300N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WBMR-G300N
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:50:29
The date of the most recent change of the data-sheet in Icecat's system
Long product name Buffalo WBMR-G300N wireless router :
The short editorial description of Buffalo WBMR-G300N wireless router

Wireless-N Nfiniti Broadband ADSL2+ Modem Router
More>>>
Buffalo WBMR-G300N wireless router:
The official marketing text of Buffalo WBMR-G300N wireless router as supplied by the manufacturer

The New AirStation Wireless-N ADSL2+ Modem Router with Buffalo's AirStation One-Touch Secure System(tm) (AOSS(tm)) uses the latest high speed wireless LAN technology delivering 270Mbps wireless throughput. The AirStation incorporates a built-in 4-Port Router with fast 100Mbps throughput and a built in ADSL2+ modem.

Short summary description Buffalo WBMR-G300N wireless router:
This short summary of the Buffalo WBMR-G300N wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo WBMR-G300N, ADSL

Long summary description Buffalo WBMR-G300N wireless router:
This is an auto-generated long summary of Buffalo WBMR-G300N wireless router based on the first three specs of the first five spec groups.

Buffalo WBMR-G300N. Networking features: IEEE802.11n, Data transfer rate: 270 Mbit/s, Upstream data rate: 1 Mbit/s

Network
Supports ISDN connection
No
DSL features
ADSL
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
Protocols
DHCP server
Yes
Other features
Networking features
IEEE802.11n
Maximum data transfer rate
No
Data transfer rate
270 Mbit/s
Upstream data rate
1 Mbit/s
Downstream data rate
24 Mbit/s
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:36:26
Uk has collected 2 expert reviews for Buffalo WBMR-G300N wireless router and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
pocket-lint.com
Updated:
2011-07-30 16:36:22
Users of the previous Nfiniti model (WZR-G300N) should consider upgrading as this really is a much better, much faster and much further reaching device than before. Anyone else looking to buy a broadband wireless router for the first time would do well...
Good Value, range, speed, ease of use...
Bad Cannot match the speed and range claimed on the box...
Bottom line Is the latest Buffalo wireless router really as fast and as far reaching as it promises to be?...
90%
webuser.co.uk
Updated:
2011-07-30 16:36:26
Buffalos system of setting up a network is a little complicated. It has a sophisticated system called AOSS (AirStation One-Touch Secure System) for setting up a secure connection between two devices such as this modem router and an adapter on your PC. To...
84%
Brand Image Article code product Stock Price from
Buffalo WBMR-HP-GN wireless router Fast Ethernet Buffalo WBMR-HP-GN wireless router Fast Ethernet
(show image)
WBMR-HP-GN-EU WBMR-HP-GN
Buffalo N150 wireless router Fast Ethernet White Buffalo N150 wireless router Fast Ethernet White
(show image)
WHR-HP-GN N150
Buffalo WZR-AGL300NH wireless router Gigabit Ethernet Black Buffalo WZR-AGL300NH wireless router Gigabit Ethernet Black
(show image)
WZR-AGL300NH WZR-AGL300NH