location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic CHVIDEOCR video capturing device USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Home Video Creator
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHVIDEOCR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714909006682 show
Category:
Devices that convert an analog video signal (such as that produced by a DVD or video player) into a digital signal which can then be shown on a computer.
Video Capturing Devices Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 346056
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 5 years
Long product name Conceptronic CHVIDEOCR video capturing device USB 2.0 :
The short editorial description of Conceptronic CHVIDEOCR video capturing device USB 2.0

USB 2.0, 72 x 10 x 30 mm, 20 g
More>>>
Conceptronic CHVIDEOCR video capturing device USB 2.0:
The official marketing text of Conceptronic CHVIDEOCR video capturing device USB 2.0 as supplied by the manufacturer

Get rid of those piles of VHS video tapes! Convert and edit your home videos (analog camcorder) and VHS tapes to CD or DVD with this Home Video Creator. With this device, you can capture video from your video recorder (VHS), or analog camcorder and burn them direct to CD or DVD. With the included multi language software you can edit and personalize your video!

- Convert video tapes to DVD
- Copy easily to your PC, PSP, iPOD, CD or DVD
- Including Cyberlink video editing software
- Snapbutton for single frame capture

Short summary description Conceptronic CHVIDEOCR video capturing device USB 2.0:
This short summary of the Conceptronic CHVIDEOCR video capturing device USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic CHVIDEOCR, USB 2.0, VHS, USB, 0.394" (10 mm), 2.83" (72 mm), 1.18" (30 mm)

Long summary description Conceptronic CHVIDEOCR video capturing device USB 2.0:
This is an auto-generated long summary of Conceptronic CHVIDEOCR video capturing device USB 2.0 based on the first three specs of the first five spec groups.

Conceptronic CHVIDEOCR. Host interface: USB 2.0, Capturing from: VHS. Power supply type: USB. Width: 0.394" (10 mm), Depth: 2.83" (72 mm), Height: 1.18" (30 mm). Cables included: AV

Performance
Internal *
No
Host interface *
USB 2.0
LED indicators
Yes
Capturing from
VHS
Ports & interfaces
S-Video inputs quantity
1
Composite video in
1
Power
Power supply type *
USB
Software
Windows operating systems supported
Yes
Weight & dimensions
Width
0.394" (10 mm)
Depth
2.83" (72 mm)
Height
1.18" (30 mm)
Weight
0.705 oz (20 g)
Packaging content
Cables included
AV
Software CD
Yes
Manual
Yes
Country Distributor
Deutschland 1 distributor(s)