location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Esselte Intercalari in mylar

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Esselte Check ‘Esselte’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intercalari in mylar
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24195
Category:
Indexes with tabs to divide the sections. Often done alphabeticaly.
Tab Indexes Check ‘Esselte’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Esselte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:42:05
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Esselte Intercalari in mylar:
This short summary of the Esselte Intercalari in mylar data-sheet is auto-generated and uses the product title and the first six key specs.

Esselte Intercalari in mylar, 9.65" (245 mm), 11.7" (297 mm), 0.0787" (2 mm)

Long summary description Esselte Intercalari in mylar:
This is an auto-generated long summary of Esselte Intercalari in mylar based on the first three specs of the first five spec groups.

Esselte Intercalari in mylar. Width: 9.65" (245 mm), Height: 11.7" (297 mm), Inner width: 0.0787" (2 mm)

Brand Image Article code product Stock Price from
Esselte

Esselte Intercalari in mylar
(show image)
24196 Intercalari in mylar 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Intercalari in polipropilene
(show image)
24189 Intercalari in polipropilene 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte Intercalari in polipropilene
(show image)
24188 Intercalari in polipropilene 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte 100169 tab index Blank tab index Cardboard Multicolor
(show image)
100169 100169 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte 100168 tab index Blank tab index Cardboard Multicolor
(show image)
100168 100168 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte 100192 tab index Blank tab index Cardboard Multicolor
(show image)
100192 100192 0.00
(excl. VAT)
0 (incl. VAT)