location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Esselte 20649 divider Paper Multicolor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Esselte Check ‘Esselte’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Divider PP A4+
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20649
Category:
Sheet of card or paper used to divide a folder or ring binder into sections.
Dividers Check ‘Esselte’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Esselte: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19925
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2021 20:02:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Esselte 20649 divider Paper Multicolor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - A4
  • - 150 g/m²
  • - Number of tabbed dividers (max): 12
  • - Material: Paper
  • - Multicolor
Long product name Esselte 20649 divider Paper Multicolor :
The short editorial description of Esselte 20649 divider Paper Multicolor

A4, 245 x 3 x 305 mm, 250g
More>>>
Short summary description Esselte 20649 divider Paper Multicolor:
This short summary of the Esselte 20649 divider Paper Multicolor data-sheet is auto-generated and uses the product title and the first six key specs.

Esselte 20649, Multicolor, Paper, A4, 150 g/m², 9.65" (245 mm), 12" (305 mm)

Long summary description Esselte 20649 divider Paper Multicolor:
This is an auto-generated long summary of Esselte 20649 divider Paper Multicolor based on the first three specs of the first five spec groups.

Esselte 20649. Product color: Multicolor, Material: Paper, Format: A4. Width: 9.65" (245 mm), Height: 12" (305 mm), Length: 0.118" (3 mm)