location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PowerLite X39 data projector Standard throw projector 3500 ANSI lumens 3LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerLite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X39
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H855020
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343935600 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121871
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:16:41
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson PowerLite X39 data projector Standard throw projector 3500 ANSI lumens 3LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Standard throw projector White
  • - 3LCD 3500 ANSI lumens
  • - Lamp 6000 h
  • - XGA (1024x768) 4:3 15000:1
  • - Screen size compatibility: 30 - 300" Number of colors: 1.073 billion colors
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 5 W
  • - AC 326 W
Long product name Epson PowerLite X39 data projector Standard throw projector 3500 ANSI lumens 3LCD XGA (1024x768) White :
The short editorial description of Epson PowerLite X39 data projector Standard throw projector 3500 ANSI lumens 3LCD XGA (1024x768) White

1024 x 768, 4:3, 3LCD, 3500 lum, 210 W UHE, USB-A, USB-B, LAN, HDMI, RS-232C, 5 W RMS, 299x248x91 mm
More>>>
Epson PowerLite X39 data projector Standard throw projector 3500 ANSI lumens 3LCD XGA (1024x768) White:
The official marketing text of Epson PowerLite X39 data projector Standard throw projector 3500 ANSI lumens 3LCD XGA (1024x768) White as supplied by the manufacturer

Present compelling lessons with the affordable PowerLite X39 classroom projector. Offering remarkable color accuracy, Epson projectors deliver up to 3x Higher Color Brightness over competitive DLP projectors. Reliable and user-friendly, the PowerLite X39 features 3,500 lumens of color/white brightness, plus XGA resolution. Its long-lasting lamp, which delivers up to 12,000 hours in ECO Mode, lowers maintenance costs. Optional wireless and built-in RJ-45 connectivity offer advanced network control and support the simultaneous display of multiple screens — including from Chromebooks. It also includes easy setup tools, HDMI and more.

Short summary description Epson PowerLite X39 data projector Standard throw projector 3500 ANSI lumens 3LCD XGA (1024x768) White:
This short summary of the Epson PowerLite X39 data projector Standard throw projector 3500 ANSI lumens 3LCD XGA (1024x768) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PowerLite X39, 3500 ANSI lumens, 3LCD, XGA (1024x768), 15000:1, 4:3, 30 - 300"

Long summary description Epson PowerLite X39 data projector Standard throw projector 3500 ANSI lumens 3LCD XGA (1024x768) White:
This is an auto-generated long summary of Epson PowerLite X39 data projector Standard throw projector 3500 ANSI lumens 3LCD XGA (1024x768) White based on the first three specs of the first five spec groups.

Epson PowerLite X39. Projector brightness: 3500 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 12000 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Aperture range (F-F): 1.49 - 1.72. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 960, 1366 x 768,.... Serial interface type: RS-232C, HDMI connector type: Full-size

Projector
Screen size compatibility *
30 - 300"
Projection distance
29.9 - 300" (0.76 - 7.62 m)
Projector brightness *
3500 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
15000:1
Native aspect ratio *
4:3
Number of colors
1.073 billion colors
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Matrix type
3-panel (p-Si TFT active)
Light source
Light source type *
Lamp
Service life of light source *
6000 h
Service life of light source (economic mode)
12000 h
Lamp type
UHE
Lamp power
210 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
16.9 - 20.28 mm
Aperture range (F-F)
1.49 - 1.72
Zoom capability
Yes
Zoom type
Auto
Digital zoom
1.2x
Throw ratio
1.48 - 1.77:1
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM
Full HD *
No
3D *
No
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 960, 1366 x 768, 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1600 x 900
Ports & interfaces
HDMI connector type
Full-size
USB 2.0 ports quantity *
1
USB 2.0 Type-B ports quantity
1
Audio (L/R) in *
1
Serial interface type *
RS-232C
PC Audio in
Yes
PC Audio out
Yes
PC in (D-Sub)
Yes
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
Ports & interfaces
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
28 dB
Projection modes
Ceiling, Front, Rear
Noise level *
37 dB
Plug and Play
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
5 W
Design
Product type *
Standard throw projector
Product color *
White
Placement
Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
326 W
Power consumption (standby) *
2 W
Power consumption (economy mode)
237 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
11.8" (299 mm)
Depth
9.76" (248 mm)
Height
3.58" (91 mm)
Weight *
5.95 lbs (2.7 kg)
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Warranty card
Yes
Technical details
Compliance certificates
RoHS
Other features
RS-232 ports
1
RS-232C
Yes
Brand Image Article code product Stock Price from
Epson Home Cinema EH-TW5650 data projector Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D White Epson Home Cinema EH-TW5650 data projector Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D White
(show image)
V11H852041 EH-TW5650 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)