Epson logo

Epson Home Cinema EH-TW5650 Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D White

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158848
Info modified on:
14 Mar 2024, 19:52:15
Short summary description Epson Home Cinema EH-TW5650 Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D White:

Epson Home Cinema EH-TW5650, 2500 ANSI lumens, 3LCD, 1080p (1920x1080), 60000:1, 16:9, 92.5 - 150.4" (2.35 - 3.82 m)

Long summary description Epson Home Cinema EH-TW5650 Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D White:

Epson Home Cinema EH-TW5650. Projector brightness: 2500 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 7500 h. Focus: Manual, Focal length range: 18.2 - 29.2 mm, Aperture range (F-F): 1.51 - 1.99. Supported 3D formats: Side by side, Top and bottom, Video processing: 10 bit, Color modes (2D): Bright cinema, Cinema, Dynamic, Natural. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Reasons to buy
Video
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.