location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P116-006-HDMI-A video cable adapter 70.9" (1.8 m) VGA (D-Sub) + 3.5mm + USB Type-A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P116-006-HDMI-A VGA to HDMI Adapter Cable with Audio and USB Power (M/M), 1080p 60 Hz, 6 ft. (1.8 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P116-006-HDMI-A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332203342 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68679
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:57:55
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P116-006-HDMI-A video cable adapter 70.9" (1.8 m) VGA (D-Sub) + 3.5mm + USB Type-A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Saves money by eliminating need to update expensive equipment
  • - Supports HD video resolutions up to 1920 x 1080 (1080p) @ 60 Hz
  • - Bus-powered via USB connection
  • - Plug and play—no software or drivers to install
Guarantee: 2-year limited
Long product name Tripp Lite P116-006-HDMI-A video cable adapter 70.9" (1.8 m) VGA (D-Sub) + 3.5mm + USB Type-A Black :
The short editorial description of Tripp Lite P116-006-HDMI-A video cable adapter 70.9" (1.8 m) VGA (D-Sub) + 3.5mm + USB Type-A Black

VGA to HDMI Adapter Cable with Audio and USB Power (M/M), 1080p 60 Hz, 6 ft. (1.8 m)
More>>>
Tripp Lite P116-006-HDMI-A video cable adapter 70.9" (1.8 m) VGA (D-Sub) + 3.5mm + USB Type-A Black:
The official marketing text of Tripp Lite P116-006-HDMI-A video cable adapter 70.9" (1.8 m) VGA (D-Sub) + 3.5mm + USB Type-A Black as supplied by the manufacturer

Converts VGA Video + Audio to HDMI
Recommended for home theaters, media presentations and digital signs
Saves money by allowing you to use existing analog source equipment without any expensive upgrades
Supports HD video resolutions up to 1920 x 1080 (1080p) @ 60 Hz
Gold-plated connectors and contacts for maximum conductivity and minimum data loss

Plug-and-Play Convenience
Ready to use right from the box—no software or drivers required
Connects easily to source’s VGA, 3.5 mm audio and USB ports and display’s HDMI port
Bus-powered via USB connection—no external power supply required

Short summary description Tripp Lite P116-006-HDMI-A video cable adapter 70.9" (1.8 m) VGA (D-Sub) + 3.5mm + USB Type-A Black:
This short summary of the Tripp Lite P116-006-HDMI-A video cable adapter 70.9" (1.8 m) VGA (D-Sub) + 3.5mm + USB Type-A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P116-006-HDMI-A, 70.9" (1.8 m), HDMI, VGA (D-Sub) + 3.5mm + USB Type-A, Male, Male, Gold

Long summary description Tripp Lite P116-006-HDMI-A video cable adapter 70.9" (1.8 m) VGA (D-Sub) + 3.5mm + USB Type-A Black:
This is an auto-generated long summary of Tripp Lite P116-006-HDMI-A video cable adapter 70.9" (1.8 m) VGA (D-Sub) + 3.5mm + USB Type-A Black based on the first three specs of the first five spec groups.

Tripp Lite P116-006-HDMI-A. Cable length: 70.9" (1.8 m), Connector 1: HDMI, Connector 2: VGA (D-Sub) + 3.5mm + USB Type-A. Weight: 4.94 oz (140 g), Width: 6.97" (177 mm), Depth: 0.5" (12.7 mm). Package width: 7" (177.8 mm), Package depth: 9" (228.6 mm), Package height: 0.5" (12.7 mm). Master (outer) case width: 16" (406.4 mm), Master (outer) case length: 18" (457.2 mm), Master (outer) case height: 1" (25.4 mm)

Features
Connector contacts plating
Gold
Cable length *
70.9" (1.8 m)
Connector 1 *
HDMI
Connector 2 *
VGA (D-Sub) + 3.5mm + USB Type-A
Connector 1 gender *
Male
Connector 2 gender *
Male
HDMI version
1.3
HDCP
Yes
Maximum resolution
1920 x 1080 pixels
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Product color
Black
Country of origin
China
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
4.94 oz (140 g)
Width
6.97" (177 mm)
Depth
0.5" (12.7 mm)
Height
8.98" (228 mm)
Packaging data
Package width
7" (177.8 mm)
Package depth
9" (228.6 mm)
Package height
0.5" (12.7 mm)
Package weight
8.11 oz (230 g)
Logistics data
Master (outer) case width
16" (406.4 mm)
Master (outer) case length
18" (457.2 mm)
Master (outer) case height
1" (25.4 mm)
Master (outer) case weight
3.2 lbs (1.45 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332203349
Brand Image Article code product Stock Price from
Tripp Lite P567-02M video cable adapter 78.7" (2 m) HDMI + USB DisplayPort Black Tripp Lite P567-02M video cable adapter 78.7" (2 m) HDMI + USB DisplayPort Black
(show image)
P567-02M P567-02M HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P567-01M video cable adapter 39.4" (1 m) HDMI + USB DisplayPort Black Tripp Lite P567-01M video cable adapter 39.4" (1 m) HDMI + USB DisplayPort Black
(show image)
P567-01M P567-01M HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 1 m (3.3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P581AB-006 video cable adapter 72" (1.83 m) DisplayPort DVI-D Black Tripp Lite P581AB-006 video cable adapter 72" (1.83 m) DisplayPort DVI-D Black
(show image)
P581AB-006 P581AB-006 Safe-IT DisplayPort to DVI Antibacterial Adapter Cable (DP to DVI-D Single Link M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P566AB-006 video cable adapter 72" (1.83 m) HDMI Type A (Standard) DVI-D Black Tripp Lite P566AB-006 video cable adapter 72" (1.83 m) HDMI Type A (Standard) DVI-D Black
(show image)
P566AB-006 P566AB-006 Safe-IT HDMI to DVI-D Single-Link Antibacterial Adapter Cable (M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-001 video cable adapter 11.8" (0.3 m) DisplayPort HDMI Black Tripp Lite P136-001 video cable adapter 11.8" (0.3 m) DisplayPort HDMI Black
(show image)
P136-001 P136-001 DisplayPort to HDMI Video Adapter Video Converter (M/F), HDCP, Black, 1 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-001-GC video cable adapter 12.2" (0.31 m) DisplayPort DVI-I Black Tripp Lite P134-001-GC video cable adapter 12.2" (0.31 m) DisplayPort DVI-I Black
(show image)
P134-001-GC P134-001-GC DisplayPort to DVI Adapter Video Converter, Black (M/F), 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-000-BP video cable adapter 5.91" (0.15 m) DisplayPort HDMI Type A (Standard) Black Tripp Lite P136-000-BP video cable adapter 5.91" (0.15 m) DisplayPort HDMI Type A (Standard) Black
(show image)
P136-000-BP P136-000-BP DisplayPort to HDMI Converter Adapter (M/F), 6-in. (15.24 cm), 50 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-06N-HVV2BP video cable adapter 5.91" (0.15 m) DisplayPort HDMI + VGA (D-Sub) Black Tripp Lite P136-06N-HVV2BP video cable adapter 5.91" (0.15 m) DisplayPort HDMI + VGA (D-Sub) Black
(show image)
P136-06N-HVV2BP P136-06N-HVV2BP DisplayPort to VGA/HDMI All-in-One Converter Adapter, DP ver 1.2, 4K 30 Hz HDMI, 50 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-06NHDV4KBP video cable adapter 5.91" (0.15 m) DisplayPort DVI-D + VGA (D-Sub) + HDMI Black Tripp Lite P136-06NHDV4KBP video cable adapter 5.91" (0.15 m) DisplayPort DVI-D + VGA (D-Sub) + HDMI Black
(show image)
P136-06NHDV4KBP P136-06NHDV4KBP DisplayPort to VGA/DVI/HDMI All-in-One Converter Adapter, DP ver 1.2, 4K 30 Hz HDMI, 50 pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-06NVGAV2BP video cable adapter 5.91" (0.15 m) DisplayPort VGA (D-Sub) Black Tripp Lite P134-06NVGAV2BP video cable adapter 5.91" (0.15 m) DisplayPort VGA (D-Sub) Black
(show image)
P134-06NVGAV2BP P134-06NVGAV2BP DisplayPort to VGA Active Adapter Video Converter , DP ver 1.2 (M/F), 6-in. (15.24 cm), 50 pack 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)