location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Aquabeads 79168 mosaic kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aquabeads Check ‘Aquabeads’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
79168 en Solid Bead Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
79168 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054131791684
Category: Mosaic Kits Check ‘Aquabeads’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Aquabeads: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46495
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2024 10:25:45
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2021
Product end of life date
More>>>
Short summary description Aquabeads 79168 mosaic kit:
This short summary of the Aquabeads 79168 mosaic kit data-sheet is auto-generated and uses the product title and the first six key specs.

Aquabeads 79168, 1 pc(s), 4 yr(s), Boy/Girl, Child, Plastic, Multicolor

Long summary description Aquabeads 79168 mosaic kit:
This is an auto-generated long summary of Aquabeads 79168 mosaic kit based on the first three specs of the first five spec groups.

Aquabeads 79168. Number of pieces: 1 pc(s), Recommended age (min): 4 yr(s), Recommended gender: Boy/Girl. Weight: 2.82 oz (80 g). Package width: 5.51" (140 mm), Package depth: 1.18" (30 mm), Package height: 7.09" (180 mm). Commercial unit type: Consumer unit single, (cdm) Developped capacities: Creativity, (cdm) Parental presence: Recommended. Quantity per shipping (inner) case: 6 pc(s), Pallet width: 31.5" (80 cm), Pallet type: 800 x 1200 mm

Features
Number of pieces *
1 pc(s)
Recommended gender
Boy/Girl
Recommended age group
Child
Recommended age (min) *
4 yr(s)
Material
Plastic
Product color
Multicolor
Maximum number of players
1
Country of origin
China
Recommended age (max)
99 yr(s)
Assembly required
No
Certification
CE
Weight & dimensions
Weight
2.82 oz (80 g)
Packaging data
Package width
5.51" (140 mm)
Package depth
1.18" (30 mm)
Package height
7.09" (180 mm)
Package weight
4.06 oz (115 g)
Package type
Closed box
Supplier features
Minimum number of players
1
Suitable for indoor use
Yes
Commercial unit type
Consumer unit single
(cdm) Developped capacities
Creativity
(cdm) Availability period of spare parts
12
(cdm) Parental presence
Recommended
Packaging languages (ISO 639 format)
English
Supplier features
Manual languages (ISO 639 format)
Multi
Logistics data
Quantity per shipping (inner) case
6 pc(s)
Pallet width
31.5" (80 cm)
Pallet type
800 x 1200 mm
Pallet length
47.2" (120 cm)
Pallet height
70.9" (180 cm)
Pallet weight
438.7 lbs (199 kg)
Number of cartons per pallet
96 pc(s)
Number of cartons per pallet layer
12 pc(s)
Number of layers per pallet
8 pc(s)
Master (outer) case width
12.4" (315 mm)
Master (outer) case length
9.25" (235 mm)
Master (outer) case height
7.48" (190 mm)
Master (outer) case weight
4.41 lbs (2 kg)
Master (outer) case net weight
2.87 lbs (1.3 kg)
Quantity per master (outer) case
12 pc(s)
Shipping (inner) case width
11.6" (29.5 cm)
Shipping (inner) case length
4.33" (11 cm)
Shipping (inner) case height
6.22" (15.8 cm)
Shipping (inner) case weight
24.3 oz (690 g)
Shipping (inner) case net weight
24.3 oz (690 g)
Customs product code (TARIC)
9503009590
Country Distributor
United Kingdom 1 distributor(s)