location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Aquabeads 31766 mosaic kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aquabeads Check ‘Aquabeads’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
31766
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31766 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054131317662
Category: Mosaic Kits Check ‘Aquabeads’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Aquabeads: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75594
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2024 14:10:04
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Aquabeads 31766 mosaic kit:
This short summary of the Aquabeads 31766 mosaic kit data-sheet is auto-generated and uses the product title and the first six key specs.

Aquabeads 31766, 1 pc(s), 4 yr(s), Polyvinyl chloride (PVC), Multicolor, China, 99 yr(s)

Long summary description Aquabeads 31766 mosaic kit:
This is an auto-generated long summary of Aquabeads 31766 mosaic kit based on the first three specs of the first five spec groups.

Aquabeads 31766. Number of pieces: 1 pc(s), Recommended age (min): 4 yr(s), Material: Polyvinyl chloride (PVC). Width: 10.6" (270 mm), Depth: 1.77" (45 mm), Height: 9.45" (240 mm). Package width: 10.6" (270 mm), Package depth: 1.77" (45 mm), Package height: 9.45" (240 mm). Commercial unit type: Consumer unit single, (cdm) Developped capacities: Creativity, (cdm) Parental presence: Recommended. Pallet width: 31.5" (80 cm), Pallet type: 800 x 1200 mm, Pallet length: 47.2" (120 cm)

Features
Number of pieces *
1 pc(s)
Recommended age (min) *
4 yr(s)
Material
Polyvinyl chloride (PVC)
Product color
Multicolor
Country of origin
China
Recommended age (max)
99 yr(s)
Assembly required
No
Certification
CE
Weight & dimensions
Width
10.6" (270 mm)
Depth
1.77" (45 mm)
Height
9.45" (240 mm)
Weight
16.2 oz (460 g)
Packaging data
Package width
10.6" (270 mm)
Package depth
1.77" (45 mm)
Package height
9.45" (240 mm)
Package weight
24 oz (680 g)
Package type
Closed box
Supplier features
Minimum number of players
1
Suitable for indoor use
Yes
Commercial unit type
Consumer unit single
(cdm) Developped capacities
Creativity
Supplier features
(cdm) Availability period of spare parts
12
(cdm) Parental presence
Recommended
Packaging languages (ISO 639 format)
Multi
Manual languages (ISO 639 format)
Multi
Logistics data
Pallet width
31.5" (80 cm)
Pallet type
800 x 1200 mm
Pallet length
47.2" (120 cm)
Pallet height
70.9" (180 cm)
Pallet weight
532.6 lbs (241.6 kg)
Number of cartons per pallet
102 pc(s)
Number of cartons per pallet layer
17 pc(s)
Number of layers per pallet
6 pc(s)
Master (outer) case width
11.4" (290 mm)
Master (outer) case length
7.48" (190 mm)
Master (outer) case height
10" (255 mm)
Master (outer) case weight
5.07 lbs (2.3 kg)
Master (outer) case net weight
3.31 lbs (1.5 kg)
Quantity per master (outer) case
4 pc(s)
Customs product code (TARIC)
9503009590