location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P560-010-DLI DVI cable 118.1" (3 m) DVI-I Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P560-010-DLI DVI-I Dual Link Digital and Analog Monitor Cable (DVI-I M/M), 10 ft. (3.05 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P560-010-DLI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332205131 show
Category: DVI Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:44:06
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P560-010-DLI DVI cable 118.1" (3 m) DVI-I Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports HD video resolutions up to 2560 x 1600, including 1080p
  • - High-speed digital transmission up to 9.9 Gbps
  • - Gold-plated contacts for maximum conductivity
  • - Integral strain relief reduces stress and adds flexibility
  • - Foil and braid shielding protects against EMI/RFI line noise
Guarantee: Lifetime limited
Long product name Tripp Lite P560-010-DLI DVI cable 118.1" (3 m) DVI-I Black :
The short editorial description of Tripp Lite P560-010-DLI DVI cable 118.1" (3 m) DVI-I Black

DVI-I Dual Link Digital and Analog Monitor Cable (DVI-I M/M), 10 ft. (3.05 m)
More>>>
Tripp Lite P560-010-DLI DVI cable 118.1" (3 m) DVI-I Black:
The official marketing text of Tripp Lite P560-010-DLI DVI cable 118.1" (3 m) DVI-I Black as supplied by the manufacturer

The P560-010-DLI DVI-I Dual-Link Digital/Analog Monitor Cable (M/M) connects a DVI-I dual-link monitor, television or projector to the DVI-I output port on your computer or laptop. A high-performance, high-bandwidth cable designed for the latest DVI-enabled digital video displays, this 10-foot (3.1-meter) cable delivers high-speed digital transmission up to 9.9 Gbps and supports high-definition video resolutions up to 2560 x 1600, including 1080p. It meets all DVI DDWG standards and works with both PCs and Macs.

Foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Molded DVI-I connectors with corrosion-resistant gold-plated contacts provide maximum conductivity and minimize data loss. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking. Ferrite collars at each end enhance the transmission by draining extraneous electrical interference and improving signal integrity.

DVI-I transmits both digital and analog video signals. To use the P560-010-DLI with a VGA monitor, connect a P126-000 DVI-to-VGA adapter (sold separately).

Short summary description Tripp Lite P560-010-DLI DVI cable 118.1" (3 m) DVI-I Black:
This short summary of the Tripp Lite P560-010-DLI DVI cable 118.1" (3 m) DVI-I Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P560-010-DLI, 118.1" (3 m), DVI-I, DVI-I, Male, Male, Black

Long summary description Tripp Lite P560-010-DLI DVI cable 118.1" (3 m) DVI-I Black:
This is an auto-generated long summary of Tripp Lite P560-010-DLI DVI cable 118.1" (3 m) DVI-I Black based on the first three specs of the first five spec groups.

Tripp Lite P560-010-DLI. Cable length: 118.1" (3 m), Connector 1: DVI-I, Connector 2: DVI-I. Package width: 8" (203.2 mm), Package depth: 0.5" (12.7 mm), Package height: 10" (254 mm). Master (outer) case width: 18" (457.2 mm), Master (outer) case length: 1" (25.4 mm), Master (outer) case height: 20" (508 mm)

Features
Cable length *
118.1" (3 m)
Connector 1 *
DVI-I
Connector 2 *
DVI-I
Connector 1 gender *
Male
Connector 2 gender *
Male
Product color *
Black
Supported graphics resolutions
2560 x 1600 (WQXGA)
Supported video modes
1080p
Dual Link DVI
Yes
Data transfer rate
9.9 Gbit/s
Maximum resolution
2560 x 1600 pixels
Connector contacts plating *
Gold
Plug and Play
Yes
Country of origin
China
Operational conditions
Operating temperature (T-T)
-10 - 80 °C
Storage temperature (T-T)
-15 - 80 °C
Operational conditions
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Package width
8" (203.2 mm)
Package depth
0.5" (12.7 mm)
Package height
10" (254 mm)
Package weight
10.6 oz (300 g)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332205138
Compliance certificates
RoHS
Logistics data
Master (outer) case width
18" (457.2 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
20" (508 mm)
Master (outer) case weight
6.75 lbs (3.06 kg)
Quantity per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)