location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P502-075 VGA cable 901.6" (22.9 m) VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P502-075 VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 75 ft. (22.86 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P502-075 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332176547 show
Category: VGA Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73049
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P502-075 VGA cable 901.6" (22.9 m) VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports video resolutions up to 2048 x 1536, including 1080p
  • - Made from mini-coaxial (RGB) and paired video wire
  • - Foil and braid shielding blocks hazardous EMI/RFI line noise
  • - Gold-plated connectors and contacts for maximum conductivity
  • - Integral strain relief protects against cable stress and cracking
Guarantee: Lifetime limited
Long product name Tripp Lite P502-075 VGA cable 901.6" (22.9 m) VGA (D-Sub) Black :
The short editorial description of Tripp Lite P502-075 VGA cable 901.6" (22.9 m) VGA (D-Sub) Black

VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 75 ft. (22.86 m)
More>>>
Tripp Lite P502-075 VGA cable 901.6" (22.9 m) VGA (D-Sub) Black:
The official marketing text of Tripp Lite P502-075 VGA cable 901.6" (22.9 m) VGA (D-Sub) Black as supplied by the manufacturer

The P502-075 VGA Coaxial High-Resolution Monitor Cable (M/M) allows you to connect your VGA-enabled computer and monitor up to 75-ft. (22.86 m) apart. Constructed from mini-coaxial (RGB) and paired video wire, it supports video resolutions up to 2048 x 1536, including 1080p, with no ghosting.

Foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Molded gold-plated HD15 male connectors with gold-plated contacts provide maximum conductivity and minimize data loss. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking.

Short summary description Tripp Lite P502-075 VGA cable 901.6" (22.9 m) VGA (D-Sub) Black:
This short summary of the Tripp Lite P502-075 VGA cable 901.6" (22.9 m) VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P502-075, 901.6" (22.9 m), VGA (D-Sub), VGA (D-Sub), Male, Male, Black

Long summary description Tripp Lite P502-075 VGA cable 901.6" (22.9 m) VGA (D-Sub) Black:
This is an auto-generated long summary of Tripp Lite P502-075 VGA cable 901.6" (22.9 m) VGA (D-Sub) Black based on the first three specs of the first five spec groups.

Tripp Lite P502-075. Cable length: 901.6" (22.9 m), Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Package width: 17" (431.8 mm), Package depth: 1" (25.4 mm), Package height: 14" (355.6 mm). Master (outer) case width: 4" (101.6 mm), Master (outer) case length: 2" (50.8 mm), Master (outer) case height: 14" (355.6 mm)

Features
Cable length *
901.6" (22.9 m)
Connector 1 *
VGA (D-Sub)
Connector 2 *
VGA (D-Sub)
Connector 1 gender *
Male
Connector 2 gender *
Male
Product color *
Black
Connector contacts plating
Gold
Country of origin
China
Weight & dimensions
Package width
17" (431.8 mm)
Package depth
1" (25.4 mm)
Weight & dimensions
Package height
14" (355.6 mm)
Package weight
5.4 lbs (2.45 kg)
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332176544
Master (outer) case width
4" (101.6 mm)
Master (outer) case length
2" (50.8 mm)
Master (outer) case height
14" (355.6 mm)
Master (outer) case weight
29.3 lbs (13.3 kg)
Quantity per master (outer) case
5 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)