location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P502-006-RA VGA cable 72" (1.83 m) VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P502-006-RA VGA High-Resolution RGB Coaxial Cable (HD15 M/M), Right-Angle Connector, 6 ft. (1.83 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P502-006-RA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332147059 show
Category: VGA Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:46:15
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P502-006-RA VGA cable 72" (1.83 m) VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports video resolutions up to 2048 x 1536, including 1080p
  • - Made from mini-coaxial (RGB) and paired video wire
  • - Foil and braid shielding blocks hazardous EMI/RFI line noise
  • - Gold-plated connectors and contacts for maximum conductivity
  • - Right-angle HD15 connector easy to connect in tight spaces
Guarantee: Lifetime limited
Long product name Tripp Lite P502-006-RA VGA cable 72" (1.83 m) VGA (D-Sub) Black :
The short editorial description of Tripp Lite P502-006-RA VGA cable 72" (1.83 m) VGA (D-Sub) Black

VGA High-Resolution RGB Coaxial Cable (HD15 M/M), Right-Angle Connector, 6 ft. (1.83 m)
More>>>
Tripp Lite P502-006-RA VGA cable 72" (1.83 m) VGA (D-Sub) Black:
The official marketing text of Tripp Lite P502-006-RA VGA cable 72" (1.83 m) VGA (D-Sub) Black as supplied by the manufacturer

Allows Connection Between VGA-Enabled Computer and Monitor Up to 6 ft.
Supports video resolutions up to 2048 x 1536, including 1080p
Right-angle connector allows more room for connecting in tight spaces and moving connected equipment against a wall
Made from mini-coaxial (RGB) and paired video wire
Foil and braid shielding protects against EMI/RFI line noise that can distort or destroy data
Molded gold-plated HD15 male connectors and contacts provide maximum conductivity and minimize data loss
Integral strain relief protects cable and connectors from stress and cracking
Rugged PVC jacket designed for long life

Short summary description Tripp Lite P502-006-RA VGA cable 72" (1.83 m) VGA (D-Sub) Black:
This short summary of the Tripp Lite P502-006-RA VGA cable 72" (1.83 m) VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P502-006-RA, 72" (1.83 m), VGA (D-Sub), VGA (D-Sub), Male, Male, Black

Long summary description Tripp Lite P502-006-RA VGA cable 72" (1.83 m) VGA (D-Sub) Black:
This is an auto-generated long summary of Tripp Lite P502-006-RA VGA cable 72" (1.83 m) VGA (D-Sub) Black based on the first three specs of the first five spec groups.

Tripp Lite P502-006-RA. Cable length: 72" (1.83 m), Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Package width: 7" (177.8 mm), Package depth: 0.5" (12.7 mm), Package height: 9" (228.6 mm). Master (outer) case width: 14" (355.6 mm), Master (outer) case length: 1" (25.4 mm), Master (outer) case height: 17" (431.8 mm)

Features
Cable length *
72" (1.83 m)
Connector 1 *
VGA (D-Sub)
Connector 2 *
VGA (D-Sub)
Connector 1 gender *
Male
Connector 2 gender *
Male
Product color *
Black
Maximum resolution
2048 x 1536 pixels
Connector contacts plating
Gold
Magnetically shielded
Yes
Country of origin
China
Weight & dimensions
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Weight & dimensions
Package height
9" (228.6 mm)
Package weight
8.11 oz (230 g)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332147056
Master (outer) case width
14" (355.6 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
17" (431.8 mm)
Master (outer) case weight
4.21 lbs (1.91 kg)
Quantity per master (outer) case
10 pc(s)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)