location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EH-TW5600 data projector Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EH-TW5600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H851040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946640228
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 11:25:16
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EH-TW5600 data projector Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home cinema Standard throw projector White
  • - 3LCD 2500 ANSI lumens
  • - Lamp 4500 h
  • - 1080p (1920x1080) 16:9 35000:1
  • - Screen size compatibility: 30 - 300" Number of colors: 1.073 billion colors
  • - Focus: Manual Zoom capability
  • - Built-in speaker(s) 10 W
  • - 3D
  • - AC 296 W
Guarantee: 24 months Carry-in, Lamp: 36 months or 3,000 h
Long product name Epson EH-TW5600 data projector Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D White :
The short editorial description of Epson EH-TW5600 data projector Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D White

2500-1650 lum, 3LCD, 1920x1080, 16:9, VGA, 2x HDMI, MHL, USB 2.0 A, USB 2.0 B, 309x285x122 mm
More>>>
Epson EH-TW5600 data projector Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D White:
The official marketing text of Epson EH-TW5600 data projector Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D White as supplied by the manufacturer

Creating the big screen experience is easier and more affordable than ever before with this Full HD 3D and 2D projector. Set up is effortless with lens shift, keystone correction and 1.6x manual zoom. Get the whole package: images are bright with 2,500 lumens, 3LCD technology delivers vivid colours, and the dynamic contrast ratio of 35,000:1 reveals detailed shadows.

Make every moment count

Whether you’re catching sports, watching a classic movie or playing a game, with Epson’s Full HD home cinema projector you can create the big screen experience with images reaching up to 300 inches (762cm). It can handle the most atmospheric scenes with clearly defined shadow detail and deep blacks, while also remaining clear, sharp and smooth during the fastest, high-action scenes with Detail Enhancement and frame interpolation.

Simple set up

Here’s the solution for a stress-free set up: the slim and lightweight EH-TW5600 is easy to move, plus the vertical lens shift, 1.6x zoom and keystone correction ensure it’s fuss free to position the picture. Accessing your entertainment is easy too with two HDMI inputs (including one MHL) for connecting DVD players, games consoles and more.

11 years of entertainment

There’s a reason why Epson’s 3LCD technology has become so renowned; it radiates exceptionally bright yet colourful images by producing an equally high White and Colour Light Output. Even in bright living rooms, this powerful yet affordable Full HD 1080p projector delivers 2,500 lumens and a 35,000:1 contrast ratio.

Short summary description Epson EH-TW5600 data projector Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D White:
This short summary of the Epson EH-TW5600 data projector Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EH-TW5600, 2500 ANSI lumens, 3LCD, 1080p (1920x1080), 35000:1, 16:9, 30 - 300"

Long summary description Epson EH-TW5600 data projector Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D White:
This is an auto-generated long summary of Epson EH-TW5600 data projector Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D White based on the first three specs of the first five spec groups.

Epson EH-TW5600. Projector brightness: 2500 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 7500 h. Focus: Manual, Focal length range: 18.2 - 29.2 mm, Aperture range (F-F): 1.51 - 1.99. Video processing: 10 bit, Color modes (2D): Bright cinema, Cinema, Dynamic, Natural, Color modes (3D): Cinema, Dynamic. HDMI connector type: Full-size

Projector
Screen size compatibility *
30 - 300"
Projection distance
92.5 - 150.4" (2.35 - 3.82 m)
Projector brightness *
2500 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
35000:1
Native aspect ratio *
16:9
Number of colors
1.073 billion colors
Projector brightness (economic mode)
1650 ANSI lumens
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Matrix size
0.61"
Light source
Light source type *
Lamp
Service life of light source *
4500 h
Service life of light source (economic mode)
7500 h
Lamp type
UHE
Lamp power
200 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
18.2 - 29.2 mm
Aperture range (F-F)
1.51 - 1.99
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.6:1
Throw ratio
1.33 - 2.16:1
Video
Full HD *
Yes
3D *
Yes
Video processing
10 bit
Color modes (2D)
Bright cinema, Cinema, Dynamic, Natural
Color modes (3D)
Cinema, Dynamic
Video color modes
Bright cinema, Cinema, Dynamic, Natural
Ports & interfaces
HDMI connector type
Full-size
USB 2.0 ports quantity *
1
USB 2.0 Type-B ports quantity
1
PC Audio out
Yes
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
DVI port *
No
Mobile High-Definition Link (MHL)
Yes
AC (power) in
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
27 dB
Noise level *
37 dB
Features
2D/3D frequency image
192 - 240 Hz
Country of origin
Philippines
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Design
Market positioning *
Home cinema
Product type *
Standard throw projector
Product color *
White
Placement
Ceiling
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
296 W
Power consumption (standby) *
0.2 W
Power consumption (economy mode)
227 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
12.2" (309 mm)
Depth
11.2" (285 mm)
Height
4.8" (122 mm)
Weight *
7.5 lbs (3.4 kg)
Package width
14.8" (375 mm)
Package depth
15" (380 mm)
Package height
6.89" (175 mm)
Package weight
10.1 lbs (4.6 kg)
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC
Quick start guide
Yes
Manual
Yes
Warranty card
Yes
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
72 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
133.5" (3.39 m)
Quantity per pallet layer
6 pc(s)
Quantity per pallet layer (UK)
6 pc(s)
Quantity per pallet (UK)
72 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
133.5" (3.39 m)
Harmonized System (HS) code
85286200
Source Testseek summary Average rating
Reviews
Updated:
2018-01-20 06:04:10
Uk has collected 4 expert reviews for Epson EH-TW5600 data projector Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D White and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
avhub.com.au
Updated:
2018-01-20 06:04:10
TWEET SHARE EMAIL OUR FULL REVIEW IS BELOW, BUT YOU CAN SEE THE ORIGINAL MAGAZINE PAGES BY CLICKING THE IMAGE TO THE RIGHT >>> We just love the sheer fact that the Epson EH-TW5600 AV projector exists. This is a device that can provide the vi...
Bottom line With just the one caution of the issues with Australian signals (have your upstream devices do the progressive-scan conversion), the Epson EH-TW5600 is a good little projector at a great price, useful for both lower-cost home theatre installations and ad-...
0%
Brand Image Article code product Stock Price from
Epson Home Cinema EH-TW5650 data projector Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D White Epson Home Cinema EH-TW5650 data projector Standard throw projector 2500 ANSI lumens 3LCD 1080p (1920x1080) 3D White
(show image)
V11H852041 EH-TW5650 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)