location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ElitePOS Printer USB + Power Adapter 203 x 203 DPI Wired Direct thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ElitePOS Printer USB + Power Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1RM02AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018287341 show
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2021
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ElitePOS Printer USB + Power Adapter 203 x 203 DPI Wired Direct thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Direct thermal POS printer
  • - 203 x 203 DPI
  • - 33.75 lps
  • - Connectivity technology: Wired
  • - Black
  • - 24 oz (680 g)
Guarantee: Three (3) year limited warranty with advance exchange when purchased from HP. Additional HP Care Pack Services options are available to extend warranty coverage.
Long product name HP ElitePOS Printer USB + Power Adapter 203 x 203 DPI Wired Direct thermal POS printer :
The short editorial description of HP ElitePOS Printer USB + Power Adapter 203 x 203 DPI Wired Direct thermal POS printer

ElitePOS Printer USB + Power Adapter
More>>>
HP ElitePOS Printer USB + Power Adapter 203 x 203 DPI Wired Direct thermal POS printer:
The official marketing text of HP ElitePOS Printer USB + Power Adapter 203 x 203 DPI Wired Direct thermal POS printer as supplied by the manufacturer

The HP ElitePOS Printer USB + Power Adapter is compatible with the HP ElitePOS system.

Short summary description HP ElitePOS Printer USB + Power Adapter 203 x 203 DPI Wired Direct thermal POS printer:
This short summary of the HP ElitePOS Printer USB + Power Adapter 203 x 203 DPI Wired Direct thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP ElitePOS Printer USB + Power Adapter, Direct thermal, POS printer, 203 x 203 DPI, 33.75 lps, 114 mm/sec, 3.1 in. x 3.26 in

Long summary description HP ElitePOS Printer USB + Power Adapter 203 x 203 DPI Wired Direct thermal POS printer:
This is an auto-generated long summary of HP ElitePOS Printer USB + Power Adapter 203 x 203 DPI Wired Direct thermal POS printer based on the first three specs of the first five spec groups.

HP ElitePOS Printer USB + Power Adapter. Print technology: Direct thermal, Type: POS printer, Maximum resolution: 203 x 203 DPI. Roll dimensions: 3.1 in. x 3.26 in. Connectivity technology: Wired, Standard interfaces: USB 2.0. Flash memory: 8 MB, RAM capacity: 8 GB. Product color: Black

Printing
Maximum resolution
203 x 203 DPI
Print speed
33.75 lps
Print speed
114 mm/sec
Print technology *
Direct thermal
Type *
POS printer
Paper handling
Roll dimensions
3.1 in. x 3.26 in
Ports & interfaces
USB 2.0 ports quantity
1
Connectivity technology *
Wired
Standard interfaces
USB 2.0
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Flash memory
8 MB
RAM capacity
8 GB
Design
Product color *
Black
Power
Power supply
48 W
Weight & dimensions
Width
4.4" (111.8 mm)
Depth
5.18" (131.6 mm)
Height
4.06" (103 mm)
Weight
24 oz (680 g)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
Sverige 3 distributor(s)
Suomi 1 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)