location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage One 141 3965U 2.2 GHz All-in-One 14" 1920 x 1080 pixels Touchscreen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage One 141
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6TQ11ES#ABH
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27846
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
QuickSpecs (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Engage One 141 3965U 2.2 GHz All-in-One 14" 1920 x 1080 pixels Touchscreen
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One 14"
  • - Touchscreen
  • - Intel® Celeron® 2.2 GHz 2 MB
  • - DDR4-SDRAM 4 GB
  • - SSD 128 GB
  • - Built-in speaker(s) Card reader integrated
  • - Ethernet LAN Bluetooth Wi-Fi
  • - 120 W
More>>>
Short summary description HP Engage One 141 3965U 2.2 GHz All-in-One 14" 1920 x 1080 pixels Touchscreen:
This short summary of the HP Engage One 141 3965U 2.2 GHz All-in-One 14" 1920 x 1080 pixels Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

HP Engage One 141, 14", 1920 x 1080 pixels, 300 cd/m², Projected capacitive system, 300:1, 90°

Long summary description HP Engage One 141 3965U 2.2 GHz All-in-One 14" 1920 x 1080 pixels Touchscreen:
This is an auto-generated long summary of HP Engage One 141 3965U 2.2 GHz All-in-One 14" 1920 x 1080 pixels Touchscreen based on the first three specs of the first five spec groups.

HP Engage One 141. Display diagonal: 14", Display resolution: 1920 x 1080 pixels, Display brightness: 300 cd/m². Processor family: Intel® Celeron®, Processor model: 3965U, Processor frequency: 2.2 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 32 GB. Total storage capacity: 128 GB, Storage media: SSD, SSD capacity: 128 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 610

Display
Display diagonal *
14"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
Display brightness
300 cd/m²
Touchscreen technology
Projected capacitive system
Contrast ratio (typical)
300:1
Viewing angle, horizontal
90°
Viewing angle, vertical
65°
Response time
10 ms
Aspect ratio
16:9
Processor
Processor family *
Intel® Celeron®
Processor model *
3965U
Processor cores
2
Processor threads
2
Processor frequency
2.2 GHz
Processor cache
2 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory
32 GB
Number of memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2400 MHz
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Storage
SSD capacity
128 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
Graphics
Graphics card manufacturer
Intel
Graphics card
HD Graphics 610
Multimedia
Built-in speaker(s)
Yes
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Network
Ethernet LAN *
Yes
Bluetooth *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Serial ports quantity
2
Design
Chassis type
All-in-One
Software
Operating system installed *
FreeDOS
Power
Power supply
120 W
Weight & dimensions
Width
13.2" (336.2 mm)
Depth
8.52" (216.4 mm)
Height
0.693" (17.6 mm)