location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage One Prime White Barcode Scanner Handheld bar code reader 2D LED

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage One Prime White Barcode Scanner
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4VW64AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015221451 show
Category:
Electronic device for reading printed barcodes.
Barcode Readers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2023 19:23:21
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Aug 2022
Product end of life date
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Engage One Prime White Barcode Scanner Handheld bar code reader 2D LED
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld bar code reader White
  • - Scanner type: 2D Sensor type: LED
  • - Codabar, Code 128, Code 39, Code 93, EAN 128, EAN-13, EAN-8, ITF-14, Industrial 2 of 5 Code 1, Code 16K, Code 49, GS1 DataBar Expanded Stacked, Grid Matrix Code, PDMark, QR Code
  • - Wired Standard interfaces: USB
  • - Power source type: USB
Guarantee: 1 year (1-1-0) limited warranty and service offering includes 1 year of parts and labor.
Long product name HP Engage One Prime White Barcode Scanner Handheld bar code reader 2D LED :
The short editorial description of HP Engage One Prime White Barcode Scanner Handheld bar code reader 2D LED

Handhender, wired, 2D, LED, USB
More>>>
HP Engage One Prime White Barcode Scanner Handheld bar code reader 2D LED:
The official marketing text of HP Engage One Prime White Barcode Scanner Handheld bar code reader 2D LED as supplied by the manufacturer

Deliver an efficient customer experience with the breathtaking HP Engage One Prime Barcode Scanner, HP’s smallest, slimmest barcode scanner, designed to complement the HP Engage One Prime System. It reads mobile wallets, digital coupons, and printed barcodes and can be used by hand or in presentation mode

Short summary description HP Engage One Prime White Barcode Scanner Handheld bar code reader 2D LED:
This short summary of the HP Engage One Prime White Barcode Scanner Handheld bar code reader 2D LED data-sheet is auto-generated and uses the product title and the first six key specs.

HP Engage One Prime White Barcode Scanner, Handheld bar code reader, 2D, LED, Codabar, Code 128, Code 39, Code 93, EAN 128, EAN-13, EAN-8, ITF-14, Industrial 2 of 5, Code 1, Code 16K, Code 49, GS1 DataBar Expanded Stacked, Grid Matrix Code, PDMark, QR Code, Wired

Long summary description HP Engage One Prime White Barcode Scanner Handheld bar code reader 2D LED:
This is an auto-generated long summary of HP Engage One Prime White Barcode Scanner Handheld bar code reader 2D LED based on the first three specs of the first five spec groups.

HP Engage One Prime White Barcode Scanner. Type: Handheld bar code reader, Scanner type: 2D, Sensor type: LED. Connectivity technology: Wired, Standard interfaces: USB. Product color: White, Certification: FCC Part15, Class B, CE EMC Class B, IEC62471, RoHS. Power source type: USB, Power consumption: 165.8 mA. Weight: 4.06 oz (115 g), Width: 5.71" (145 mm), Depth: 3.98" (101 mm)

Scanning
Type *
Handheld bar code reader
Scanner type *
2D
Sensor type *
LED
Linear (1D) barcodes supported *
Codabar, Code 128, Code 39, Code 93, EAN 128, EAN-13, EAN-8, ITF-14, Industrial 2 of 5
2D (matrix & stacked) barcodes supported *
Code 1, Code 16K, Code 49, GS1 DataBar Expanded Stacked, Grid Matrix Code, PDMark, QR Code
Ports & interfaces
Connectivity technology *
Wired
Standard interfaces *
USB
Performance
Product color *
White
Certification
FCC Part15, Class B, CE EMC Class B, IEC62471, RoHS
Power
Power source type *
USB
Power consumption
165.8 mA
Weight & dimensions
Width
5.71" (145 mm)
Depth
3.98" (101 mm)
Height
2.68" (68 mm)
Weight *
4.06 oz (115 g)
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Storage relative humidity (H-H)
5 - 95%
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
France 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 1 distributor(s)
Suomi 2 distributor(s)