location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer SCSI 68 PIN U320 110cm Cable SCSI cable Internal 43.3" (1.1 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCSI 68 PIN U320 110cm Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SO.CAS68.L25
Category:
SCSI cables have large connectors and are mostly used to connect computer equipment such as monitors and printers.
SCSI Cables Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:40:26
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acer SCSI 68 PIN U320 110cm Cable SCSI cable Internal 43.3" (1.1 m) :
The short editorial description of Acer SCSI 68 PIN U320 110cm Cable SCSI cable Internal 43.3" (1.1 m)

SCSI 68pin U320 110cm Cable
More>>>
Acer SCSI 68 PIN U320 110cm Cable SCSI cable Internal 43.3" (1.1 m):
The official marketing text of Acer SCSI 68 PIN U320 110cm Cable SCSI cable Internal 43.3" (1.1 m) as supplied by the manufacturer

Since its inception, Acer has evolved from a manufacturing powerhouse to a globally recognized computer brand, marketing world-class IT products and services. Acer's complete range of IT products is designed to enhance work efficiency and quality of life, while granting an easy, hassle-free user experience.

Short summary description Acer SCSI 68 PIN U320 110cm Cable SCSI cable Internal 43.3" (1.1 m):
This short summary of the Acer SCSI 68 PIN U320 110cm Cable SCSI cable Internal 43.3" (1.1 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Acer SCSI 68 PIN U320 110cm Cable, Internal, 43.3" (1.1 m), 68-pin HD D-Sub (HD-68) - M

Long summary description Acer SCSI 68 PIN U320 110cm Cable SCSI cable Internal 43.3" (1.1 m):
This is an auto-generated long summary of Acer SCSI 68 PIN U320 110cm Cable SCSI cable Internal 43.3" (1.1 m) based on the first three specs of the first five spec groups.

Acer SCSI 68 PIN U320 110cm Cable. Cable type: Internal, Cable length: 43.3" (1.1 m), Connector(s): 68-pin HD D-Sub (HD-68) - M

Features
Cable type *
Internal
Features
Cable length *
43.3" (1.1 m)
Connector(s)
68-pin HD D-Sub (HD-68) - M