location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Altos G320 server Tower Intel® Pentium® 4 3.2 GHz 0.5 GB DDR2-SDRAM 400 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Altos
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G320
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Altos G320
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TT.G32I0.005
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Altos G320 server Tower Intel® Pentium® 4 3.2 GHz 0.5 GB DDR2-SDRAM 400 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Pentium® 4 3.2 GHz
  • - 0.5 GB DDR2-SDRAM
  • - DVD-ROM
  • - Tower 400 W
Guarantee: 1 Year On-Site NBD, 2 Year Carry-In.
Long product name Acer Altos G320 server Tower Intel® Pentium® 4 3.2 GHz 0.5 GB DDR2-SDRAM 400 W :
The short editorial description of Acer Altos G320 server Tower Intel® Pentium® 4 3.2 GHz 0.5 GB DDR2-SDRAM 400 W

1 x Pentium 4 3.2GHZ/800MHZ/2MB, 512MB DDR-II 533 , NO HDD, DVD, Mouse, 2xGigabit LAN OB, no KB
More>>>
Acer Altos G320 server Tower Intel® Pentium® 4 3.2 GHz 0.5 GB DDR2-SDRAM 400 W:
The official marketing text of Acer Altos G320 server Tower Intel® Pentium® 4 3.2 GHz 0.5 GB DDR2-SDRAM 400 W as supplied by the manufacturer

- Affordable, entry-level server solution
- Best in class upgradability
- Best in class redundancy solutions
- Best in class performance supporting Dual Core technology
- Comprehensive systems management and installation solutions available

The ultra-affordable Acer Altos G320 delivers outstanding performance, value and availability to small and medium-sized businesses. The Acer Altos G320 is based on Intel® Dual Core Technology and advanced tools make the server easy to manage, which can help control IT expenses. In addition to affordability, the Acer Altos G320 offers you the possibility to run RAID 0 or 1 on the latest SATA storage technology in a flexible and affordable manner.

Exceptional price performance

Flexible systems design methodologies allow you to configure the Acer Altos G320 to match your budget. Intel® Pentium® 4 processor with support for the Latest Dual Core processing technology, boost the performance of this level server substantially. DDR II ECC memory and SATA RAID storage provides affordable performance and data protection. This exceptional price performance allows the Acer Altos Solution partner community to offer Server features to SMBs at Desktop prices.

Best in class redundancy and scalability solutions

The Acer Altos G320 allows you to configure the system, to adapt to your business requirements.

- SATA RAID 0 and 1 - Optional RAID 5 support
- Optional SCSI support to provide increased scalabilty, performance and fault tolerance
- Five PCI slots for improved performance and productivity
- Integrated Dual Gigabit Ethernet for fast connectivity
- Easy to install and manage

Acer Easybuild simplifies the installation and set-up, by providing an intuitive GUI based process and by providing all relevant tools to set up your Acer Altos G320. Advanced Server Manager software makes comprehensive systems management easy. ASM provides performance management and critical event management services to network administrators.These solutions help you control IT expenses by making the Acer Altos G320 simple and efficient to manage.

Short summary description Acer Altos G320 server Tower Intel® Pentium® 4 3.2 GHz 0.5 GB DDR2-SDRAM 400 W:
This short summary of the Acer Altos G320 server Tower Intel® Pentium® 4 3.2 GHz 0.5 GB DDR2-SDRAM 400 W data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Altos G320, 3.2 GHz, 0.5 GB, DDR2-SDRAM, DVD-ROM, 400 W, Tower

Long summary description Acer Altos G320 server Tower Intel® Pentium® 4 3.2 GHz 0.5 GB DDR2-SDRAM 400 W:
This is an auto-generated long summary of Acer Altos G320 server Tower Intel® Pentium® 4 3.2 GHz 0.5 GB DDR2-SDRAM 400 W based on the first three specs of the first five spec groups.

Acer Altos G320. Processor family: Intel® Pentium® 4, Processor frequency: 3.2 GHz. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Optical drive type: DVD-ROM. Power supply: 400 W. Chassis type: Tower

Processor
Processor family *
Intel® Pentium® 4
Processor frequency *
3.2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
800 MHz
Memory
Internal memory *
0.5 GB
Internal memory type *
DDR2-SDRAM
Memory slots
4x DIMM
Maximum internal memory *
8 GB
Storage
RAID levels
1, 10
Optical drive type *
DVD-ROM
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
2
Expansion slots
1 x PCI Express X8 1 x PCI Express X8 slot (x4) 1 x PCI Express X4 slot (x1) 2 x 32-bit 33 MHz (3.3 V) PCI
Ports & interfaces
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Design
Chassis type *
Tower
Software
Compatible operating systems *
Microsoft Windows Server 2003 Enterprise Edition Microsoft Windows Server 2003 x64 Edition Novell NetWare 6.5 Red Hat Enterprise Linux 4.0 Red Hat Enterprise Linux 4.0 (EM64T) SCO Unixware 7.1.4 SCO Openserver 5.0.7 SuSE Linux Enterprise Server 9.0 SuSE Linux Enterprise Server 9.0 (EM64T)
Bundled software
Acer eBusiness Value Pack
Power
Power supply *
400 W
Weight & dimensions
Width
7.32" (186 mm)
Depth
18.8" (477 mm)
Height
16.7" (424 mm)
Weight
29.5 lbs (13.4 kg)
Other features
Dimensions (WxDxH)
7.32 x 18.8 x 16.7" (186 x 477 x 424 mm)