location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer DAT72 36GB data cartridge (5pcs) Blank data tape Tape Cartridge 0.15" (3.81 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DAT72 36GB data cartridge (5pcs)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SO.03603.001
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79981
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acer DAT72 36GB data cartridge (5pcs) Blank data tape Tape Cartridge 0.15" (3.81 mm) :
The short editorial description of Acer DAT72 36GB data cartridge (5pcs) Blank data tape Tape Cartridge 0.15" (3.81 mm)

DAT72 36GB data cartridge (5pcs)
More>>>
Acer DAT72 36GB data cartridge (5pcs) Blank data tape Tape Cartridge 0.15" (3.81 mm):
The official marketing text of Acer DAT72 36GB data cartridge (5pcs) Blank data tape Tape Cartridge 0.15" (3.81 mm) as supplied by the manufacturer

High-coercivity ceramic armour metal particles offer stability and low error rate. Ultra-thin coating technology allows for tape thickness as this a 5.3 pm and tape length up to 170m for high data storage capacity. Compact data cartridge is highly reliable, using the DDS cartridge standard. Uses aramid film for the base film, which allows stable data recording and playback, suitable for long-term storage & archiving.

Short summary description Acer DAT72 36GB data cartridge (5pcs) Blank data tape Tape Cartridge 0.15" (3.81 mm):
This short summary of the Acer DAT72 36GB data cartridge (5pcs) Blank data tape Tape Cartridge 0.15" (3.81 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Acer DAT72 36GB data cartridge (5pcs), Blank data tape, Tape Cartridge, 72 GB, 195 kA/m, 15 - 55 °C, 10 - 80%

Long summary description Acer DAT72 36GB data cartridge (5pcs) Blank data tape Tape Cartridge 0.15" (3.81 mm):
This is an auto-generated long summary of Acer DAT72 36GB data cartridge (5pcs) Blank data tape Tape Cartridge 0.15" (3.81 mm) based on the first three specs of the first five spec groups.

Acer DAT72 36GB data cartridge (5pcs). Product type: Blank data tape, Media type: Tape Cartridge, Compressed capacity: 72 GB. Tape size: 0.15" (3.81 mm), Tape length: 6692.9" (170 m), Tape thickness: 5.3 µm. Dimensions (WxDxH): 2.87 x 2.13 x 0.413" (73 x 54 x 10.5 mm), Total storage capacity: 36 GB

Performance
Product type *
Blank data tape
Media type *
Tape Cartridge
Compressed capacity
72 GB
Coercive force
195 kA/m
Weight & dimensions
Tape size
0.15" (3.81 mm)
Tape length
6692.9" (170 m)
Tape thickness
5.3 µm
Weight
1.48 oz (42 g)
Operational conditions
Operating temperature (T-T)
15 - 55 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
5 - 32 °C
Storage relative humidity (H-H)
20 - 60%
Other features
Dimensions (WxDxH)
2.87 x 2.13 x 0.413" (73 x 54 x 10.5 mm)
Total storage capacity
36 GB