location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM 20015UK ink cartridge 1 pc(s) High (XL) Yield Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20015UK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20015UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598020612
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55468
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:45:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM 20015UK ink cartridge 1 pc(s) High (XL) Yield Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet printing
  • - Printing colors: Black
  • - High (XL) Yield
  • - 1 pc(s)
Guarantee: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM 20015UK ink cartridge 1 pc(s) High (XL) Yield Black :
The short editorial description of MM 20015UK ink cartridge 1 pc(s) High (XL) Yield Black

MM Print Supplies 20015DK - Brother LC985BK
More>>>
MM 20015UK ink cartridge 1 pc(s) High (XL) Yield Black:
The official marketing text of MM 20015UK ink cartridge 1 pc(s) High (XL) Yield Black as supplied by the manufacturer

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM 20015UK ink cartridge 1 pc(s) High (XL) Yield Black:
This short summary of the MM 20015UK ink cartridge 1 pc(s) High (XL) Yield Black data-sheet is auto-generated and uses the product title and the first six key specs.

MM 20015UK, High (XL) Yield, Black, 1 pc(s)

Long summary description MM 20015UK ink cartridge 1 pc(s) High (XL) Yield Black:
This is an auto-generated long summary of MM 20015UK ink cartridge 1 pc(s) High (XL) Yield Black based on the first three specs of the first five spec groups.

MM 20015UK. Cartridge capacity: High (XL) Yield, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Approximate page yield (A4, black & white, ISO/IEC 19752)
540 pages
Cartridge capacity
High (XL) Yield
Printing colors *
Black
Cartridge return & recycling
No
Quantity per box
80 pc(s)
Color
Yes
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
-15 - 35 °C
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Non-operating relative humidity (non-condensing)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
2.47 oz (70 g)
Package type
Blister
Other features
Capacity cartridge
540 sheets
Case or master carton quantity
80 pc(s)
Archival storage life
2 year(s)
Quantity outer carton
80 pc(s)
Brand Image Article code product Stock Price from
Brother LC-985BKBP2 ink cartridge 2 pc(s) Original Black Brother LC-985BKBP2 ink cartridge 2 pc(s) Original Black
(show image)
LC-985BKBP2 LC-985BKBP2 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-985RBWBP ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow Brother LC-985RBWBP ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow
(show image)
LC-985RBWBP LC-985RBWBP 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC985Y ink cartridge 1 pc(s) Original Yellow Brother LC985Y ink cartridge 1 pc(s) Original Yellow
(show image)
LC-985YBP LC985Y 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC985M ink cartridge 1 pc(s) Original Magenta Brother LC985M ink cartridge 1 pc(s) Original Magenta
(show image)
LC-985MBP LC985M 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC985C ink cartridge 1 pc(s) Original Cyan Brother LC985C ink cartridge 1 pc(s) Original Cyan
(show image)
LC-985CBP LC985C 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-985BKBP ink cartridge 1 pc(s) Original Black Brother LC-985BKBP ink cartridge 1 pc(s) Original Black
(show image)
LC-985BKBP LC-985BKBP 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-985VALBP ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow Brother LC-985VALBP ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow
(show image)
LC-985VALBP LC-985VALBP 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-985VALBPDR ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow Brother LC-985VALBPDR ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow
(show image)
LC-985VALBPDR LC-985VALBPDR 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC985Y ink cartridge 1 pc(s) Original Yellow Brother LC985Y ink cartridge 1 pc(s) Original Yellow
(show image)
LC-985Y LC985Y 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC985BK ink cartridge 1 pc(s) Original Black Brother LC985BK ink cartridge 1 pc(s) Original Black
(show image)
LC-985BK LC985BK 0.00
(excl. VAT)
0 (incl. VAT)