EU Energy Label
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Candy 31007701 user manual
(14.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Freestanding Top-load 17.6 lbs (8 kg) 1300 RPM White
- - Built-in display
- - Cotton
- - Half-load Delayed start timer
- - Spin-drying class: B
- - 78 dB
More>>>
Short summary description Candy CST G383D-01 washing machine Top-load 17.6 lbs (8 kg) 1300 RPM White:
This short summary of the Candy CST G383D-01 washing machine Top-load 17.6 lbs (8 kg) 1300 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.
Candy CST G383D-01, Top-load, 17.6 lbs (8 kg), B, 78 dB, 1300 RPM, 196 kWh
Long summary description Candy CST G383D-01 washing machine Top-load 17.6 lbs (8 kg) 1300 RPM White:
This is an auto-generated long summary of Candy CST G383D-01 washing machine Top-load 17.6 lbs (8 kg) 1300 RPM White based on the first three specs of the first five spec groups.
Candy CST G383D-01. Loading type: Top-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 78 dB. Washing class: A. Noise level (wash): 61 dB, Maximum spin speed: 1300 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 9850 L. Product color: White. Width: 15.7" (400 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)