Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Freestanding Front-load 17.6 lbs (8 kg) 1300 RPM White
- - Built-in display
- - Hygiene/anti-allergy, Black, Cotton, Hand/wool, Intensive/outdoor, Mix, Quick, Delicate/silk
- - Overflow protection Foam control system
- - Delayed start timer Remaining time indication
- - Spin-drying class: B
- - 76 dB
More>>>
Short summary description Candy GSF 138TWC3/1-37 washing machine Front-load 17.6 lbs (8 kg) 1300 RPM White:
This short summary of the Candy GSF 138TWC3/1-37 washing machine Front-load 17.6 lbs (8 kg) 1300 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.
Candy GSF 138TWC3/1-37, Front-load, 17.6 lbs (8 kg), B, 76 dB, 1300 RPM, 197 kWh
Long summary description Candy GSF 138TWC3/1-37 washing machine Front-load 17.6 lbs (8 kg) 1300 RPM White:
This is an auto-generated long summary of Candy GSF 138TWC3/1-37 washing machine Front-load 17.6 lbs (8 kg) 1300 RPM White based on the first three specs of the first five spec groups.
Candy GSF 138TWC3/1-37. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1300 RPM. Annual energy consumption washing: 197 kWh. Product color: White. Width: 23.6" (600 mm), Depth: 20.5" (520 mm), Height: 33.5" (850 mm)