location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U325-003 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 36" (0.914 m) USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 SuperSpeed A/A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black, 0.91 m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U325-003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332205094 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:50:21
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U325-003 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 36" (0.914 m) USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 36" (0.914 m)
  • - USB A Straight Male
  • - USB A Straight Male
  • - USB 3.2 Gen 1 (3.1 Gen 1) 5000 Mbit/s
  • - Black
Guarantee: Lifetime limited warranty
Long product name Tripp Lite U325-003 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 36" (0.914 m) USB A Black :
The short editorial description of Tripp Lite U325-003 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 36" (0.914 m) USB A Black

USB 3.0 SuperSpeed A/A Cable for Tripp Lite USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black, 0.91 m
More>>>
Tripp Lite U325-003 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 36" (0.914 m) USB A Black:
The official marketing text of Tripp Lite U325-003 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 36" (0.914 m) USB A Black as supplied by the manufacturer

The U325-003 USB 3.0 SuperSpeed A/A Cable (M/M) connects your computer, laptop or other compatible USB 3.0 device, such as Chromebooks and Surface tablets, to a USB-A peripheral or patch bay with a female port. It’s recommended for use with Tripp Lite’s U325-000-KP-BK, U325-000-KPA-BK and U325-001-KPA-BK USB 3.0 All-in-One Keystone/Panel Mount Couplers.

This 0.91 m cable supports USB 3.0 data transfer rates up to 5 Gbps—10 times faster than USB 2.0. Its bi-directional data interface allows data to flow both directions simultaneously, increasing theoretical bandwidth by 10 times for efficient power and little wait-time.

Backward compatible with earlier USB generations, the U325-003 features premium foil and braid shielding to deliver reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Molded nickel-plated connectors with corrosion-resistant gold-plated contacts provide maximum conductivity and minimize data loss. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking. A rugged PVC jacket protects twisted 28 AWG data lines and 24 AWG power lines.

Connects Your USB Type-A Peripherals to Your Computer

● Recommended for use with Tripp Lite’s U325-000-KP-BK, U325-000-KPA-BK and U325-001-KPA-BK USB 3.0 couplers
● Supports data transfer rates up to 5 Gbps
● Bi-directional data interface allows data to flow both directions
● Backward compatible with earlier USB generations

First-Rate Construction for Superior Signal Transfer

● Foil and braid shielding protects against EMI/RFI line noise that can distort or destroy data
● Molded connectors and gold-plated contacts for maximum conductivity and minimum data loss
● Integral strain relief protects cable and connectors from stress and cracking
● Twisted 28/24 AWG data/power lines
● Flexible PVC jacket easy to install in tight spaces

● Supports data transfer rates up to 5 Gbps
● Gold-plated contacts for maximum conductivity and minimum data loss
● Data flows both directions simultaneously
● Twisted 28/24 AWG data/power lines
● Recommended for use with Tripp Lite U325-Series couplers

System Requirements

● Computer with USB-A female port
● Peripheral or patch bay with USB-A female port

Package Includes

● U325-003 USB 3.0 SuperSpeed A/A Cable (M/M), Black, 0.91 m

Batteries not Required to Operate

Short summary description Tripp Lite U325-003 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 36" (0.914 m) USB A Black:
This short summary of the Tripp Lite U325-003 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 36" (0.914 m) USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U325-003, 36" (0.914 m), USB A, USB A, USB 3.2 Gen 1 (3.1 Gen 1), Male/Male, Black

Long summary description Tripp Lite U325-003 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 36" (0.914 m) USB A Black:
This is an auto-generated long summary of Tripp Lite U325-003 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 36" (0.914 m) USB A Black based on the first three specs of the first five spec groups.

Tripp Lite U325-003. Cable length: 36" (0.914 m). Connector 1: USB A, Connector 2: USB A, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Connector gender: Male/Male, Maximum data transfer rate: 5 Gbit/s, Connector contacts plating: Nickel/Gold, Product color: Black

Features
USB version *
USB 3.2 Gen 1 (3.1 Gen 1)
Connector 1 *
USB A
Connector 2 *
USB A
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel/Gold
Cable jacket material
Polyvinyl chloride (PVC)
Maximum data transfer rate
5000 Mbit/s
Maximum data transfer rate
5 Gbit/s
Product color *
Black
Weight & dimensions
Cable length *
36" (0.914 m)
Packaging data
Package width
7" (177.8 mm)
Package depth
9" (228.6 mm)
Package height
0.5" (12.7 mm)
Package weight
2.47 oz (70 g)
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332205091
Master (outer) case width
14" (355.6 mm)
Master (outer) case length
17" (431.8 mm)
Master (outer) case height
1" (25.4 mm)
Master (outer) case weight
24 oz (680 g)
Country of origin
China
Other features
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
Tripp Lite U330-10M-1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 393.7" (10 m) USB A 2 x USB A Black Tripp Lite U330-10M-1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 393.7" (10 m) USB A 2 x USB A Black
(show image)
U330-10M-1 U330-10M-1 USB 3.2 Gen 1 Active Extension Repeater Cable (A M/F), 10 m (32.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U328F-30M USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1181.1" (30 m) USB A USB B Black Tripp Lite U328F-30M USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1181.1" (30 m) USB A USB B Black
(show image)
U328F-30M U328F-30M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 30 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U328F-20M USB cable USB 3.2 Gen 1 (3.1 Gen 1) 787.4" (20 m) USB A USB B Black Tripp Lite U328F-20M USB cable USB 3.2 Gen 1 (3.1 Gen 1) 787.4" (20 m) USB A USB B Black
(show image)
U328F-20M U328F-20M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 20 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U328F-15M USB cable USB 3.2 Gen 1 (3.1 Gen 1) 590.6" (15 m) USB A USB B Black Tripp Lite U328F-15M USB cable USB 3.2 Gen 1 (3.1 Gen 1) 590.6" (15 m) USB A USB B Black
(show image)
U328F-15M U328F-15M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 15 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U324-016 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 192.1" (4.88 m) USB A Blue Tripp Lite U324-016 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 192.1" (4.88 m) USB A Blue
(show image)
U324-016 U324-016 USB 3.0 SuperSpeed Extension Cable (A M/F), Blue, 16 ft. (4.88 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420-003-5A USB cable USB 3.2 Gen 1 (3.1 Gen 1) 35.4" (0.9 m) USB C Black Tripp Lite U420-003-5A USB cable USB 3.2 Gen 1 (3.1 Gen 1) 35.4" (0.9 m) USB C Black
(show image)
U420-003-5A USB-C to USB-C Cable (M/M) - 3.1, 5 Gbps, 5A Rating, Thunderbolt 3 Compatible, 0.91 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040-C03-C USB cable USB 2.0 35.4" (0.9 m) USB C Black Tripp Lite U040-C03-C USB cable USB 2.0 35.4" (0.9 m) USB C Black
(show image)
U040-C03-C USB Type-C to USB Type-C Cable (M/M) - 2.0, 3A Rating, USB-IF Certified, Thunderbolt 3, 0.91 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U422-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB C USB B Black Tripp Lite U422-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 70.9" (1.8 m) USB C USB B Black
(show image)
U422-006 USB Type-C to USB Type-B Cable - 5 Gbps, USB-C (3.1) to USB-B (3.0), M/M, Thunderbolt 3, 1.83 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420-003-G2-5A USB cable USB 3.2 Gen 2 (3.1 Gen 2) 36" (0.914 m) USB C Black Tripp Lite U420-003-G2-5A USB cable USB 3.2 Gen 2 (3.1 Gen 2) 36" (0.914 m) USB C Black
(show image)
U420-003-G2-5A U420-003-G2-5A USB-C Cable (M/M) - USB 3.2, Gen 2 (10 Gbps), 5A (100W) Rating, Thunderbolt 3 Compatible, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040-006-C-5A USB cable USB 2.0 72" (1.83 m) USB C Black Tripp Lite U040-006-C-5A USB cable USB 2.0 72" (1.83 m) USB C Black
(show image)
U040-006-C-5A U040-006-C-5A USB-C Cable (M/M) - USB 2.0, 5A (100W) Rated, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)