location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P137-06N-HDV4K6 video cable adapter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P137-06N-HDV4K6 Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, 4K 60 Hz HDMI, DP 1.2, White, 6 in.
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P137-06N-HDV4K6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332202758 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85041
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:59:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P137-06N-HDV4K6 video cable adapter Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Separate DVI, HD15 and HDMI female connectors
  • - HDMI port supports UHD resolutions up to 4K @ 60 Hz for crystal-clear video
  • - Supports HDCP 2.2
  • - Plug-and-play operation with no software required for easy, immediate installation
  • - Small size for easy carrying in laptop bag or briefcase
Guarantee: 3-year limited
Long product name Tripp Lite P137-06N-HDV4K6 video cable adapter Black :
The short editorial description of Tripp Lite P137-06N-HDV4K6 video cable adapter Black

Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, 4K 60 Hz HDMI, DP 1.2, White, 6 in.
More>>>
Tripp Lite P137-06N-HDV4K6 video cable adapter Black:
The official marketing text of Tripp Lite P137-06N-HDV4K6 video cable adapter Black as supplied by the manufacturer

Connects Your Mini DisplayPort Laptop or Tablet to a VGA, DVI or HDMI Display
Recommended for trade shows, classrooms, lecture halls and other presentation venues
DVI port supports video resolutions up to 1920 x 1080 (1080p)
HD15 port supports video resolutions up to 1920 x 1200, including 1080p
HDMI port supports video resolutions up to 4K x 2K (3840 x 2160) @ 60 Hz, as specified in HDMI 2.0
Supports 36-bit Deep Color (12 bits per channel)
Supports HDCP 2.2

Plug-and-Play Convenience
No software, drivers or external power supply required
Small enough to stow in laptop bag or briefcase

Short summary description Tripp Lite P137-06N-HDV4K6 video cable adapter Black:
This short summary of the Tripp Lite P137-06N-HDV4K6 video cable adapter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P137-06N-HDV4K6, Black, China, 5.51" (140 mm), 3.94" (100.1 mm), 0.909" (23.1 mm), 2.12 oz (60 g)

Long summary description Tripp Lite P137-06N-HDV4K6 video cable adapter Black:
This is an auto-generated long summary of Tripp Lite P137-06N-HDV4K6 video cable adapter Black based on the first three specs of the first five spec groups.

Tripp Lite P137-06N-HDV4K6. Product color: Black, Country of origin: China. Package width: 5.51" (140 mm), Package depth: 3.94" (100.1 mm), Package height: 0.909" (23.1 mm). Master (outer) case width: 9.84" (249.9 mm), Master (outer) case length: 6.3" (160 mm), Master (outer) case height: 4.72" (119.9 mm)

Features
HDCP
Yes
Product color
Black
Country of origin
China
Packaging data
Package width
5.51" (140 mm)
Package depth
3.94" (100.1 mm)
Package height
0.909" (23.1 mm)
Package weight
2.12 oz (60 g)
Logistics data
Master (outer) case width
9.84" (249.9 mm)
Master (outer) case length
6.3" (160 mm)
Master (outer) case height
4.72" (119.9 mm)
Master (outer) case weight
30.7 oz (870 g)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332202755
Brand Image Article code product Stock Price from
Tripp Lite P137-06N-HDR-W video cable adapter 3.94" (0.1 m) Mini DisplayPort HDMI Type A (Standard) White Tripp Lite P137-06N-HDR-W video cable adapter 3.94" (0.1 m) Mini DisplayPort HDMI Type A (Standard) White
(show image)
P137-06N-HDR-W P137-06N-HDR-W Mini DisplayPort to HDMI Active Adapter Video Converter (M/F) - 4K 60 Hz, HDR, DP 1.2, White, 6 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-06N-HDR-W video cable adapter 3.94" (0.1 m) DisplayPort HDMI Type A (Standard) White Tripp Lite P136-06N-HDR-W video cable adapter 3.94" (0.1 m) DisplayPort HDMI Type A (Standard) White
(show image)
P136-06N-HDR-W P136-06N-HDR-W DisplayPort to HDMI Active Adapter (M/F) - 4K 60Hz, HDR, DP 1.2, HDCP 2.2, White, 6 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-VGA-BP video cable adapter 5.91" (0.15 m) Mini DisplayPort VGA (D-Sub) White Tripp Lite P137-06N-VGA-BP video cable adapter 5.91" (0.15 m) Mini DisplayPort VGA (D-Sub) White
(show image)
P137-06N-VGA-BP P137-06N-VGA-BP Keyspan Mini DisplayPort to Active VGA Adapter, Video Converter (M/F), Black, 6-in. (15.24 cm), 50 pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-06NHDV4KBP video cable adapter 5.91" (0.15 m) DisplayPort DVI-D + VGA (D-Sub) + HDMI Black Tripp Lite P136-06NHDV4KBP video cable adapter 5.91" (0.15 m) DisplayPort DVI-D + VGA (D-Sub) + HDMI Black
(show image)
P136-06NHDV4KBP P136-06NHDV4KBP DisplayPort to VGA/DVI/HDMI All-in-One Converter Adapter, DP ver 1.2, 4K 30 Hz HDMI, 50 pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-DVIB video cable adapter 5.91" (0.15 m) MINI DISPLAYPORT DVI-I Black Tripp Lite P137-06N-DVIB video cable adapter 5.91" (0.15 m) MINI DISPLAYPORT DVI-I Black
(show image)
P137-06N-DVIB P137-06N-DVIB Keyspan Mini DisplayPort to DVI Adapter, Video Converter for Mac/PC, Black (M/F), 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-HDVK6B video cable adapter 5.91" (0.15 m) Mini DisplayPort VGA (D-Sub)+ HDMI + DVI Black Tripp Lite P137-06N-HDVK6B video cable adapter 5.91" (0.15 m) Mini DisplayPort VGA (D-Sub)+ HDMI + DVI Black
(show image)
P137-06N-HDVK6B P137-06N-HDVK6B Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, 4K 60 Hz HDMI, DP 1.2, Black, 6 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-HDV4KW video cable adapter 5.91" (0.15 m) Mini DisplayPort DVI-D + VGA (D-Sub) + HDMI White Tripp Lite P137-06N-HDV4KW video cable adapter 5.91" (0.15 m) Mini DisplayPort DVI-D + VGA (D-Sub) + HDMI White
(show image)
P137-06N-HDV4KW P137-06N-HDV4KW Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, 4K 30Hz HDMI, DP1.2, White, 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-VGAV2B video cable adapter Mini DisplayPort VGA (D-Sub) Black Tripp Lite P137-06N-VGAV2B video cable adapter Mini DisplayPort VGA (D-Sub) Black
(show image)
P137-06N-VGAV2B P137-06N-VGAV2B Keyspan Mini DisplayPort to Active VGA Adapter, Video Converter, DP1.2, (M/F), Black, 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-VGAB video cable adapter 5.91" (0.15 m) Mini DisplayPort VGA (D-Sub) Black Tripp Lite P137-06N-VGAB video cable adapter 5.91" (0.15 m) Mini DisplayPort VGA (D-Sub) Black
(show image)
P137-06N-VGAB P137-06N-VGAB Keyspan Mini DisplayPort to Active VGA Adapter, Video Converter (M/F), Black, 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P137-06N-HDVW video cable adapter 5.91" (0.15 m) Mini DisplayPort DVI-D + VGA (D-Sub) + HDMI White Tripp Lite P137-06N-HDVW video cable adapter 5.91" (0.15 m) Mini DisplayPort DVI-D + VGA (D-Sub) + HDMI White
(show image)
P137-06N-HDVW P137-06N-HDVW Keyspan Mini DisplayPort to VGA/DVI/HDMI All-in-One Video Converter Adapter, White, 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)