location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P134-06N-MDP DisplayPort cable 7.87" (0.2 m) Mini DisplayPort White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P134-06N-MDP DisplayPort to Mini DisplayPort Adapter Video Converter , 4K 60 Hz (M/F), 6 in. (15.2 cm)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P134-06N-MDP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332198624 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106388
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:15:01
The date of the most recent change of the data-sheet in Icecat's system
Tripp Lite P134-06N-MDP user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P134-06N-MDP DisplayPort cable 7.87" (0.2 m) Mini DisplayPort White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports UHD video resolutions up to 3840 x 2160 (4K x 2K) @ 60Hz
  • - Works with both Single-Mode and Dual-Mode graphics cards
  • - Gold-plated connectors and contacts
  • - Integral strain relief
  • - Plug and play—no software or drivers required
Guarantee: Lifetime limited
Long product name Tripp Lite P134-06N-MDP DisplayPort cable 7.87" (0.2 m) Mini DisplayPort White :
The short editorial description of Tripp Lite P134-06N-MDP DisplayPort cable 7.87" (0.2 m) Mini DisplayPort White

DisplayPort to Mini DisplayPort Adapter Video Converter , 4K 60 Hz (M/F), 6 in. (15.2 cm)
More>>>
Tripp Lite P134-06N-MDP DisplayPort cable 7.87" (0.2 m) Mini DisplayPort White:
The official marketing text of Tripp Lite P134-06N-MDP DisplayPort cable 7.87" (0.2 m) Mini DisplayPort White as supplied by the manufacturer

Sends UHD DisplayPort Audio/Video to a Mini DisplayPort Monitor or an mDP Computer to a DisplayPort Monitor
Connects a DisplayPort computer to an mDP monitor or a mDP computer to a DisplayPort monitor
Recommended for displaying DisplayPort video on a large monitor or digital sign
Allows you to continue using an existing mDP display, instead of buying a new monitor

Vibrant, Superior Video Quality
Supports UHD video resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz, including 1080p
3840 x 2160 (4K x 2K) @ 60 Hz video resolutions supported up to 10 ft. (Including P134 adapter cable)
3840 x 2160 (4K x 2K) @ 30 Hz video resolutions supported up to 16 ft. (Including P134 adapter cable)
Works with both Single-Mode and Dual-Mode (DP++) DisplayPort graphics cards

Superior Materials for Superior Performance
Gold-plated connectors and contacts for excellent conductivity
Integral strain relief for long life
Plug and play—no software or drivers require

Short summary description Tripp Lite P134-06N-MDP DisplayPort cable 7.87" (0.2 m) Mini DisplayPort White:
This short summary of the Tripp Lite P134-06N-MDP DisplayPort cable 7.87" (0.2 m) Mini DisplayPort White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P134-06N-MDP, 7.87" (0.2 m), DisplayPort, Mini DisplayPort, Male, Female, 3840 x 2160 pixels

Long summary description Tripp Lite P134-06N-MDP DisplayPort cable 7.87" (0.2 m) Mini DisplayPort White:
This is an auto-generated long summary of Tripp Lite P134-06N-MDP DisplayPort cable 7.87" (0.2 m) Mini DisplayPort White based on the first three specs of the first five spec groups.

Tripp Lite P134-06N-MDP. Cable length: 7.87" (0.2 m), Connector 1: DisplayPort, Connector 2: Mini DisplayPort. Sustainability certificates: RoHS. Weight: 1.06 oz (30 g), Quantity per pack: 1 pc(s), Package width: 4" (101.6 mm). Master (outer) case width: 13.7" (348 mm), Master (outer) case length: 1" (25.4 mm), Master (outer) case height: 15.7" (398.8 mm). Depth: 1.65" (41.9 mm), Height: 0.791" (20.1 mm), Width: 1.5" (38.1 mm)

Features
Connector contacts plating
Gold
Maximum resolution *
3840 x 2160 pixels
Supported graphics resolutions
3840 x 2160
Supported video modes
1080p
Cable length *
7.87" (0.2 m)
Connector 1 *
DisplayPort
Connector 2 *
Mini DisplayPort
Connector 1 gender *
Male
Connector 2 gender *
Female
Product color *
White
Plug and Play
Yes
Country of origin
Vietnam
Sustainability
Sustainability certificates
RoHS
Packaging data
Weight
1.06 oz (30 g)
Quantity per pack
1 pc(s)
Packaging data
Package width
4" (101.6 mm)
Package depth
0.5" (12.7 mm)
Package height
6" (152.4 mm)
Package weight
9.52 oz (270 g)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332198621
Compliance certificates
RoHS
Logistics data
Master (outer) case width
13.7" (348 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
15.7" (398.8 mm)
Master (outer) case weight
6.7 oz (190 g)
Quantity per master (outer) case
10 pc(s)
Other features
Depth
1.65" (41.9 mm)
Height
0.791" (20.1 mm)
Width
1.5" (38.1 mm)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)