location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Wyse 7010 1.65 GHz Windows Embedded Standard 7E 2.43 lbs (1.1 kg) Black G-T56N

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wyse 7010
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8C6PC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184010983
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:58:08
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Wyse 7010 1.65 GHz Windows Embedded Standard 7E 2.43 lbs (1.1 kg) Black G-T56N
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD G G-T56N 1.65 GHz
  • - 4 GB DDR3-SDRAM
  • - 16 GB Flash
  • - AMD Radeon HD 6310
  • - Ethernet LAN
  • - Windows Embedded Standard 7E
Guarantee: 3 Years CAR
Long product name DELL Wyse 7010 1.65 GHz Windows Embedded Standard 7E 2.43 lbs (1.1 kg) Black G-T56N :
The short editorial description of DELL Wyse 7010 1.65 GHz Windows Embedded Standard 7E 2.43 lbs (1.1 kg) Black G-T56N

AMD G-T56N (1M Cache, 1.65GHz), 4GB DDR3, 16GB Flash, AMD Radeon HD 6310, Gigabit LAN, WLAN, Bluetooth, WES7E
More>>>
DELL Wyse 7010 1.65 GHz Windows Embedded Standard 7E 2.43 lbs (1.1 kg) Black G-T56N:
The official marketing text of DELL Wyse 7010 1.65 GHz Windows Embedded Standard 7E 2.43 lbs (1.1 kg) Black G-T56N as supplied by the manufacturer

When performance and versatility matter
The Wyse 7000 Series thin client is for users that demand more from their virtual desktop environments, featuring all the security and management benefits of cloud clients.

This virtual desktop endpoint features single, dual and quad-core AMD G-Series APUs, plus uncompromising performance with fast, flexible user connectivity and outstanding energy efficiency. It supports Windows® virtual desktop and cloud applications with rich content creation and consumption, HD video, unified communications and 3D graphics.

The 7000 series cloud client is available as a thin client with Windows® Embedded Standard, Wyse-enhanced enterprise Linux® , or virus-immune Wyse ThinOS operating systems, or as a diskless cloud desktop for use with Wyse vWorkspace.

Class-leading connectivity
With so much power and so many familiar peripherals at their fingertips, the busiest knowledge workers and power users will love the 7000 series. It offers a broad range of fast, flexible connectivity options so one can enjoy their favorite peripherals while working with processing-intensive, graphics-rich applications.

Wyse ThinOS customers can choose from dual core processors, desktops or all-in-one models. Multiple USB 3.0 and USB 2.0 ports are standard. There is an optional legacy connectivity module for serial, parallel, and PS/2 connections.

Windows ® Embedded Standard and Linux customers can select a standard dual-display model, a quad-digital output model that supports up to six HD digital displays, or an optional legacy connectivity model for serial, parallel and PS/2 connections.

Windows ® Embedded Standard 7 dual core customers can also choose between a regular or extended hardware platform that offers connectivity to practically any Windows ® peripheral and even more displays — the ultimate in versatility.

Windows 10 IoT features enhanced security and management with protection against the latest security threats, which translates to less time managing and remediating devices. And with high speed and the ability to deliver rich graphics, there is more power to optimize productivity.


Highly scalable, easy to manage
IT won’t need to visit or touch 7000 series cloud clients to manage them as they can be managed remotely with Wyse Device Manager (WDM). WDM helps lower the total cost of ownership for large deployments and offers remote enterprise-wide management that scales as you grow from just a few to tens of thousands of cloud clients.


Complete VDI protection
Proactively protect WES-based thin clients, traditional PCs and servers running Microsoft Windows server against virus and malware with Dell Data Protection | Threat Defense. Threat Defense includes:

Advanced Threat Prevention: a revolutionary approach providing proactive prevention by catching 99% of advanced threats, commodity malware and ransomware before they can execute, far above the average 50% of threats identified by the top traditional AV solutions.

Transparent to end users: with only 1-3% CPU and 40MB RAM impact, the productivity impact of the advanced threat prevention is very low on users of Windows Embedded thin clients.

Short summary description DELL Wyse 7010 1.65 GHz Windows Embedded Standard 7E 2.43 lbs (1.1 kg) Black G-T56N:
This short summary of the DELL Wyse 7010 1.65 GHz Windows Embedded Standard 7E 2.43 lbs (1.1 kg) Black G-T56N data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Wyse 7010, 1.65 GHz, AMD G, G-T56N, 1 MB, 4 GB, DDR3-SDRAM

Long summary description DELL Wyse 7010 1.65 GHz Windows Embedded Standard 7E 2.43 lbs (1.1 kg) Black G-T56N:
This is an auto-generated long summary of DELL Wyse 7010 1.65 GHz Windows Embedded Standard 7E 2.43 lbs (1.1 kg) Black G-T56N based on the first three specs of the first five spec groups.

DELL Wyse 7010. Processor frequency: 1.65 GHz, Processor family: AMD G, Processor model: G-T56N. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 6310. Cabling technology: 10/100/1000Base-T(X)

Processor
Processor frequency *
1.65 GHz
Processor family
AMD G
Processor model
G-T56N
Processor cores
2
L2 cache
1 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Storage
Total storage capacity *
16 GB
Storage media *
Flash
Card reader integrated
No
Graphics
On-board graphics card model
AMD Radeon HD 6310
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
4
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
DisplayPorts quantity
1
DVI-I ports quantity
1
Design
Product color *
Black
Dell E-Value Code
N001W7010TCW7BTPDE03
Display
Display included *
No
Software
Operating system installed *
Windows Embedded Standard 7E
Operational conditions
Operating temperature (T-T)
50 - 104 °C
Storage temperature (T-T)
14 - 140 °C
Certificates
Certification
GerGerman EKI-ITB 2000, ISO 9241-3/-8. cULus 60950, TÜV-GS, EN 60950 FCC Class B, CE, VCCI, C-Tick WEEE, RoHS compliant Energy Star 5.2 & EPEAT Silver certified
Weight & dimensions
Width
7.87" (200 mm)
Depth
8.86" (225 mm)
Height
1.85" (47 mm)
Weight
2.43 lbs (1.1 kg)
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL Wyse 7010 1.65 GHz Windows Embedded Standard 7E 2.43 lbs (1.1 kg) Black G-T56N:
Disclaimer

Actual configuration might differ from illustration