location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 470-ABEO video cable adapter DisplayPort DVI Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
470-ABEO
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
470-ABEO show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3540260131306 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 386981
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:35:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 470-ABEO video cable adapter DisplayPort DVI Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DisplayPort Straight Male
  • - DVI Straight Female
  • - 1920 x 1200 pixels
  • - Black
  • - 1 pc(s)
Guarantee: 1 year
Long product name DELL 470-ABEO video cable adapter DisplayPort DVI Black :
The short editorial description of DELL 470-ABEO video cable adapter DisplayPort DVI Black

Adapter l DisplayPort to DVI (Single Link)
More>>>
DELL 470-ABEO video cable adapter DisplayPort DVI Black:
The official marketing text of DELL 470-ABEO video cable adapter DisplayPort DVI Black as supplied by the manufacturer

Adapter converts DisplayPort to DVI (Single-Link)
The Dell DisplayPort to DVI (Single-Link) adapter enables you view video content from any laptop or desktop with DisplayPort (DP) video output on a variety of DVI (Single-Link) compliant displays, ranging from monitors to projectors. Compliant with DisplayPort specifications version 1.1a and supporting a maximum video resolution of 1920 x 1200, this user-friendly adapter ensures a quality viewing experience.

Video adapter ensures connectivity
This video adapter allows you to take video content from your laptop or desktop and display it on any monitor, projector or HDTV featuring a DVI (Single-Link) input. As long as your device is equipped with a DP output, this compact adapter ensures a seamless conversion. Use it to enjoy movies on a home projector, mirror your desktop for an expanded workstation or show presentations at school or work.

Enjoy a crystal-clear viewing experience
The Dell DisplayPort to DVI (Single-Link) adapter supports video resolution of up to 1920 x 1200, making it ideal for enhanced presentations and intricate graphics.

Compact size offers easy portability
Measuring 8 x 1.7 x 0.5 (L x W x H) inches, this plug-and-play adapter is easy to use and keep handy for impromptu presentations for clients or movie nights with friends. The adapter is fitted with a DisplayPort on one end and a 24-pin Digital DVI on the other, a standard fit for a wide variety of DVI compatible display monitors, projectors and HDTVs.

Adapter is DisplayPort compliant
The adapter is compliant with DisplayPort specification version 1.1a, ensuring true DP quality when video content is adapted and viewed. DisplayPort 1.1a specifications allow there to be a longer reach between source and display without reducing picture quality.

Warranty information
Purchase with confidence and rely on the protection of a 1-Year Limited Hardware Warranty from Dell and 1-Year Advanced Exchange Service for your Dell DisplayPort to DVI (Single-Link) adapter.

What's in the Box
Dell DisplayPort to DVI (Single-Link) adapter.

The Dell DisplayPort to DVI (Single-Link) adapter lets you to take video content from your laptop or desktop and display it on any monitor, projector or HDTV featuring a DVI (Single-Link) input. This user-friendly adapter supports a maximum video resolution of 1920 x 1200 and ensures a quality viewing experience. The adapter can be used to enjoy movies on a home projector, mirror your desktop for an expanded workstation or show presentations at school or work.

Short summary description DELL 470-ABEO video cable adapter DisplayPort DVI Black:
This short summary of the DELL 470-ABEO video cable adapter DisplayPort DVI Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 470-ABEO, DisplayPort, DVI, Male, Female, Straight, Straight

Long summary description DELL 470-ABEO video cable adapter DisplayPort DVI Black:
This is an auto-generated long summary of DELL 470-ABEO video cable adapter DisplayPort DVI Black based on the first three specs of the first five spec groups.

DELL 470-ABEO. Connector 1: DisplayPort, Connector 2: DVI, Connector 1 gender: Male. Quantity per pack: 1 pc(s)

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector 1 *
DisplayPort
Connector 2 *
DVI
Connector 1 gender *
Male
Connector 2 gender *
Female
Features
Maximum resolution
1920 x 1200 pixels
Product color
Black
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 3 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 8 distributor(s)
Switzerland 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Suomi 2 distributor(s)
Österreich 1 distributor(s)
España 2 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Disclaimer DELL 470-ABEO video cable adapter DisplayPort DVI Black:
Disclaimer

Actual configuration might differ from illustration