location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 1VD82AA interface cards/adapter Internal PS2, Serial

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1VD82AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1VD82AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781889007 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 412060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 17:09:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: One-year HP limited warranty
Long product name HP 1VD82AA interface cards/adapter Internal PS2, Serial :
The short editorial description of HP 1VD82AA interface cards/adapter Internal PS2, Serial

HP 800/600/400 G3 Serial/ PS/2 Adapter
More>>>
HP 1VD82AA interface cards/adapter Internal PS2, Serial:
The official marketing text of HP 1VD82AA interface cards/adapter Internal PS2, Serial as supplied by the manufacturer

Enable your HP 800/600/400 G3 Series Business Desktop for legacy display and device connectivity by adding one Serial and one PS/2 port through a PCIe slot with the HP 800/600/400 G3 Serial/PS/2 Adapter.

Short summary description HP 1VD82AA interface cards/adapter Internal PS2, Serial:
This short summary of the HP 1VD82AA interface cards/adapter Internal PS2, Serial data-sheet is auto-generated and uses the product title and the first six key specs.

HP 1VD82AA, PS2, Serial, Business, 3.15" (80 mm), 1.89" (48 mm), 0.945" (24 mm), 1.97 oz (55.9 g)

Long summary description HP 1VD82AA interface cards/adapter Internal PS2, Serial:
This is an auto-generated long summary of HP 1VD82AA interface cards/adapter Internal PS2, Serial based on the first three specs of the first five spec groups.

HP 1VD82AA. Output interface: PS2, Serial. HP segment: Business. Width: 3.15" (80 mm), Depth: 1.89" (48 mm), Height: 0.945" (24 mm)

Ports & interfaces
Output interface *
PS2, Serial
Serial ports quantity
1
Design
Internal *
Yes
Features
HP segment
Business
Weight & dimensions
Width
3.15" (80 mm)
Depth
1.89" (48 mm)
Height
0.945" (24 mm)
Weight
1.97 oz (55.9 g)
Packaging data
Quantity
1
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 3 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Danmark 3 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)