location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis Wall Mount Bracket for AT-MCxxx-Series, 10 Pack network switch component

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wall Mount Bracket for AT-MCxxx-Series, 10 Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-WLMT
Category:
A network switch is a computer networking device that links network segments or network devices. The term commonly refers to a multi-port network bridge that processes and routes data at the data link layer (layer 2) of the OSI model. Switches that additionally process data at the network layer (layer 3) and above are often called layer-3 switches or multilayer switches. A network switch is made up of network switch components.
Network Switch Components Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53522
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Allied Telesis Wall Mount Bracket for AT-MCxxx-Series, 10 Pack network switch component :
The short editorial description of Allied Telesis Wall Mount Bracket for AT-MCxxx-Series, 10 Pack network switch component

Wall Mount Bracket for AT-MCxxx-Series, 10 Pack
More>>>
Allied Telesis Wall Mount Bracket for AT-MCxxx-Series, 10 Pack network switch component:
The official marketing text of Allied Telesis Wall Mount Bracket for AT-MCxxx-Series, 10 Pack network switch component as supplied by the manufacturer

Overview
The AT-WLMT is a simple metal bracket that
allows the majority of Allied Telesis’ range of
standalone media and converters and rate
(bridging) converters to be wall-mounted.

Mounting Option Requirements
The majority of media converters are used to
convert fiber optic connections to copper. Many
installations require these media converters to
be installed in a 19-inch chassis, using a range of
mounting options including AT-TRAY1,AT-TRAY2
and the AT-MCR12. However, other applications
such as Fiber-To-The-Home (FTTH), etc, require
a small un-obtrusive mounting option that can
be discretely placed on a wall or under a table
top.The AT-WLMT was designed to meet this
demand.

Simple Installation
Each AT-WLMT has two circular holes and two
‘key’ slots on the base.The use of the circular
holes allows two countersunk screws to mount
the bracket on a horizontal surface underneath
a table top, whilst the two key slots allow the
bracket to be easily wall-mounted.

Security
Any media converter or rate (bridging) converter
mounted in an AT-WLMT chassis is held securely
in place by means of a locking screw.This ensures
that the media converter is not easily removed,
thus helping to prevent accidental breakage of
the fiber optic cable connected to the device, and
also theft of the actual unit.

Short summary description Allied Telesis Wall Mount Bracket for AT-MCxxx-Series, 10 Pack network switch component:
This short summary of the Allied Telesis Wall Mount Bracket for AT-MCxxx-Series, 10 Pack network switch component data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis Wall Mount Bracket for AT-MCxxx-Series, 10 Pack, White, 5" (127 mm), 1.22" (31 mm), 5" (127 mm), 7.41 oz (210 g), 19"

Long summary description Allied Telesis Wall Mount Bracket for AT-MCxxx-Series, 10 Pack network switch component:
This is an auto-generated long summary of Allied Telesis Wall Mount Bracket for AT-MCxxx-Series, 10 Pack network switch component based on the first three specs of the first five spec groups.

Allied Telesis Wall Mount Bracket for AT-MCxxx-Series, 10 Pack. Product color: White. Width: 5" (127 mm), Depth: 1.22" (31 mm), Height: 5" (127 mm)

Features
Product color
White
Weight & dimensions
Width
5" (127 mm)
Weight & dimensions
Depth
1.22" (31 mm)
Height
5" (127 mm)
Weight
7.41 oz (210 g)
Size (imperial)
19"
Country Distributor
Italia 1 distributor(s)