location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM 15012UK toner cartridge 1 pc(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15012UK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15012UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598021282
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:00:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM 15012UK toner cartridge 1 pc(s) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Printing colors: Black
  • - Laser printing
  • - 1 pc(s)
Guarantee: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM 15012UK toner cartridge 1 pc(s) Black :
The short editorial description of MM 15012UK toner cartridge 1 pc(s) Black

MM Print Supplies 15012DK - HP 124A (Q6000A) / Canon CRT-707B (9424A004) - Black Laser Toner for HP Color LaserJet / Canon LBP
More>>>
MM 15012UK toner cartridge 1 pc(s) Black:
The official marketing text of MM 15012UK toner cartridge 1 pc(s) Black as supplied by the manufacturer

MM Print Supplies Lasertoner Recycled
MM Print Supplies is a Danish brand of recycled printer supplies for laser and inkjet printers.
MM Print Supplies is recycling original laser cartridges into new products giving you the best from both worlds - low costs and high quality printing.

Quality
MM Print Supplies Lasertoner Recycled are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities. All production processes are of the highest quality as well as environmentally friendly. To ensure prefect printing quality new essential components as opc unit, pcr, viper blade, doctor blade are installed. All parts are produced to meet or exceed original quality.

Packaging
MM Print Supplies Lasertoner Recycled are packed in recycled cardboard boxes.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM 15012UK toner cartridge 1 pc(s) Black:
This short summary of the MM 15012UK toner cartridge 1 pc(s) Black data-sheet is auto-generated and uses the product title and the first six key specs.

MM 15012UK, Black, 1 pc(s)

Long summary description MM 15012UK toner cartridge 1 pc(s) Black:
This is an auto-generated long summary of MM 15012UK toner cartridge 1 pc(s) Black based on the first three specs of the first five spec groups.

MM 15012UK. Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Approximate page yield (black, ISO/IEC 19798)
2500 pages
Printing colors *
Black
Brand compatibility *
HP
Cartridge return & recycling
Yes
Approximate page yield (A4, black & white, ISO/IEC 19752)
2500 pages
Product color
Black
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
28.2 oz (800 g)
Package type
Box
Other features
Color
Yes
Print technology
Laser printing
Brand Image Article code product Stock Price from
MM Magenta Laser Toner - HP 124A (Q6003A) / Canon CRT-707M (9422A004) - For HP Color LaserJet / Canon LBP toner cartridge 1 pc(s) MM Magenta Laser Toner - HP 124A (Q6003A) / Canon CRT-707M (9422A004) - For HP Color LaserJet / Canon LBP toner cartridge 1 pc(s)
(show image)
15015DK Magenta Laser Toner - HP 124A (Q6003A) / Canon CRT-707M (9422A004) - For HP Color LaserJet / Canon LBP 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - HP 124A (Q6002A) / Canon CRT-707Y (9421A004) - For HP Color LaserJet / Canon LBP toner cartridge 1 pc(s) MM Yellow Laser Toner - HP 124A (Q6002A) / Canon CRT-707Y (9421A004) - For HP Color LaserJet / Canon LBP toner cartridge 1 pc(s)
(show image)
15014DK Yellow Laser Toner - HP 124A (Q6002A) / Canon CRT-707Y (9421A004) - For HP Color LaserJet / Canon LBP 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - HP 124A (Q6001A) / Canon CRT-707C (9423A004) - For HP Color LaserJet / Canon LBP toner cartridge 1 pc(s) MM Cyan Laser Toner - HP 124A (Q6001A) / Canon CRT-707C (9423A004) - For HP Color LaserJet / Canon LBP toner cartridge 1 pc(s)
(show image)
15013DK Cyan Laser Toner - HP 124A (Q6001A) / Canon CRT-707C (9423A004) - For HP Color LaserJet / Canon LBP 0.00
(excl. VAT)
0 (incl. VAT)
Xerox 6R1411 toner cartridge 1 pc(s) Original Cyan Xerox 6R1411 toner cartridge 1 pc(s) Original Cyan
(show image)
006R01411 6R1411
Xerox 6R1412 toner cartridge 1 pc(s) Original Magenta Xerox 6R1412 toner cartridge 1 pc(s) Original Magenta
(show image)
006R01412 6R1412
Xerox 6R1410 toner cartridge 1 pc(s) Original Black Xerox 6R1410 toner cartridge 1 pc(s) Original Black
(show image)
006R01410 6R1410
V7 V72600Y toner cartridge Yellow V7 V72600Y toner cartridge Yellow
(show image)
V72600Y V72600Y 0.00
(excl. VAT)
0 (incl. VAT)
V7 V72600M toner cartridge Magenta V7 V72600M toner cartridge Magenta
(show image)
V72600M V72600M 0.00
(excl. VAT)
0 (incl. VAT)
V7 V72600C toner cartridge Cyan V7 V72600C toner cartridge Cyan
(show image)
V72600C V72600C 0.00
(excl. VAT)
0 (incl. VAT)
V7 V72600B toner cartridge Black V7 V72600B toner cartridge Black
(show image)
V72600B V72600B 0.00
(excl. VAT)
0 (incl. VAT)