location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet 2605dn xi Printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet 2605dn xi Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB478A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780496729 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7939
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 19 May 2009
Product end of life date
Bullet Points HP Color LaserJet 2605dn xi Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - It's easy and amazingly affordable to add color to your documents with a versatile and reliable printer, including HP ColorSphere toner, that consistently achieves high-quality results. Get realistic images and excellent photo quality for business.
  • - It's never been easier to get your work done quickly and professionally. Expect outstanding performance—plus simplicity and ease of use—from this PDL-based printer with a 300 MHz processor, 64 MB base memory, and fast print and first page out speeds.
  • - Get more for your money in a quiet desktop design. This reliable color laser series lets you take advantage of versatile features such as two-sided printing,[2] networking,[5] and photo slots.[6] Quality HP supplies make work easier and more productive.
Guarantee: One-year, return to authorized service center, limited warranty
Long product name HP Color LaserJet 2605dn xi Printer :
The short editorial description of HP Color LaserJet 2605dn xi Printer

Color LaserJet 2605dn xi Printer
More>>>
HP Color LaserJet 2605dn xi Printer:
The official marketing text of HP Color LaserJet 2605dn xi Printer as supplied by the manufacturer

Add brilliant color to your documents with this proven, reliable HP performer. In addition to up to 10 ppm color/12 ppm black, you get two-sided printing,[2] built-in networking,[5] and photo printing.[6] Supports PCL 6 and HP postscript level 3 emulation.

Short summary description HP Color LaserJet 2605dn xi Printer:
This short summary of the HP Color LaserJet 2605dn xi Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet 2605dn xi Printer

Long summary description HP Color LaserJet 2605dn xi Printer:
This is an auto-generated long summary of HP Color LaserJet 2605dn xi Printer based on the first three specs of the first five spec groups.

HP Color LaserJet 2605dn xi Printer

Dazzling color

The brilliant color of HP ColorSphere toner and HP color technology enhances your documents.
Interactive HP Smart printing technology makes color printing and supplies maintenance easy.[3]
Easily integrate realistic images and photos into your business documents.[6]

Performance

Count on speed—with color pages at up to 10 ppm, even higher (up to 12 ppm) for black and white.
With Instant-on technology, produce a first color page from a cold start in less than 20 seconds.

Value

Rely on enhanced drivers for Microsoft Windows and Apple Macintosh.
Expand your printing options.
Add paper less frequently and get more work done with this printer's 500-sheet input capacity.¹
Share your printer with built-in networking.

Disclaimer HP Color LaserJet 2605dn xi Printer:
Disclaimer

[2]Two-sided printing is standard on the HP Color LaserJet 2605dn Printer and HP Color LaserJet 2605dtn Printer.
[3]Using genuine HP printing supplies ensures availability of all HP printing features.
[5]10/100Base-T networking comes standard on the HP Color LaserJet 2605dn Printer and HP Color LaserJet 2605dtn Printer.
[6]Photo slots come standard on the HP Color LaserJet 2605dtn Printer.