location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area CSTUNIMW mobile phone case Holster White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSTUNIMW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSTUNIMW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595489167
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33843
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area CSTUNIMW mobile phone case Holster White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Holster Any brand
  • - Faux leather
  • - White
  • - Dust resistant, Scratch resistant, Shock resistant
More>>>
Short summary description Area CSTUNIMW mobile phone case Holster White:
This short summary of the Area CSTUNIMW mobile phone case Holster White data-sheet is auto-generated and uses the product title and the first six key specs.

Area CSTUNIMW, Holster, Any brand, White

Long summary description Area CSTUNIMW mobile phone case Holster White:
This is an auto-generated long summary of Area CSTUNIMW mobile phone case Holster White based on the first three specs of the first five spec groups.

Area CSTUNIMW. Case type: Holster, Brand compatibility: Any brand, Surface coloration: Monochromatic, Product color: White

Features
Case type *
Holster
Material *
Faux leather
Product color *
White
Surface coloration
Monochromatic
Brand compatibility *
Any brand
Closure type
Button closure
Protection features
Dust resistant, Scratch resistant, Shock resistant
Weight & dimensions
Width
2.68" (68 mm)
Height
5.31" (135 mm)
Packaging data
Package width
6.89" (175 mm)
Package depth
3.94" (100 mm)
Package height
0.787" (20 mm)
Package weight
1.23 oz (35 g)
Other features
Number of products included
1 pc(s)
Brand Image Article code product Stock Price from
Area CSTUNIMGN mobile phone case Holster Blue Area CSTUNIMGN mobile phone case Holster Blue
(show image)
CSTUNIMGN CSTUNIMGN 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTUNILGN mobile phone case Holster Blue Area CSTUNILGN mobile phone case Holster Blue
(show image)
CSTUNILGN CSTUNILGN 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTUNIM mobile phone case Holster Black Area CSTUNIM mobile phone case Holster Black
(show image)
CSTUNIM CSTUNIM 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTUNIMF mobile phone case Holster Purple Area CSTUNIMF mobile phone case Holster Purple
(show image)
CSTUNIMF CSTUNIMF 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTUNILF mobile phone case Holster Purple Area CSTUNILF mobile phone case Holster Purple
(show image)
CSTUNILF CSTUNILF 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTUNIMB mobile phone case Holster Blue Area CSTUNIMB mobile phone case Holster Blue
(show image)
CSTUNIMB CSTUNIMB 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTUNILW mobile phone case Holster White Area CSTUNILW mobile phone case Holster White
(show image)
CSTUNILW CSTUNILW 0.00
(excl. VAT)
0 (incl. VAT)
Area TPU1104PDPGD mobile phone case 3.5" Cover Gold Area TPU1104PDPGD mobile phone case 3.5" Cover Gold
(show image)
TPU1104PDPGD TPU1104PDPGD 0.00
(excl. VAT)
0 (incl. VAT)