location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area TPU1104PDPGD mobile phone case 3.5" Cover Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TPU1104PDPGD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TPU1104PDPGD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595484827
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:55:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area TPU1104PDPGD mobile phone case 3.5" Cover Gold
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cover 3.5" Apple
  • - Thermoplastic polyurethane (TPU)
  • - Gold
More>>>
Short summary description Area TPU1104PDPGD mobile phone case 3.5" Cover Gold:
This short summary of the Area TPU1104PDPGD mobile phone case 3.5" Cover Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Area TPU1104PDPGD, Cover, Apple, iPhone 4, iPhone 4s, 3.5", Gold

Long summary description Area TPU1104PDPGD mobile phone case 3.5" Cover Gold:
This is an auto-generated long summary of Area TPU1104PDPGD mobile phone case 3.5" Cover Gold based on the first three specs of the first five spec groups.

Area TPU1104PDPGD. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 4, iPhone 4s, Maximum screen size: 3.5", Surface coloration: Pattern, Product color: Gold

Features
Maximum screen size *
3.5"
Compatibility *
iPhone 4, iPhone 4s
Case type *
Cover
Material *
Thermoplastic polyurethane (TPU)
Product color *
Gold
Surface coloration
Pattern
Features
Brand compatibility *
Apple
Packaging data
Screen protector
Yes
Package width
3.94" (100 mm)
Package depth
0.591" (15 mm)
Package height
6.89" (175 mm)
Package weight
2.12 oz (60 g)
Brand Image Article code product Stock Price from
Area TPU1980LB mobile phone case 5.1" Cover Blue Area TPU1980LB mobile phone case 5.1" Cover Blue
(show image)
TPU1980LB TPU1980LB 0.00
(excl. VAT)
0 (incl. VAT)
Area TPU1980W mobile phone case 5.1" Cover White Area TPU1980W mobile phone case 5.1" Cover White
(show image)
TPU1980W TPU1980W 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTUNIMGN mobile phone case Holster Blue Area CSTUNIMGN mobile phone case Holster Blue
(show image)
CSTUNIMGN CSTUNIMGN 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTUNIM mobile phone case Holster Black Area CSTUNIM mobile phone case Holster Black
(show image)
CSTUNIM CSTUNIM 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTUNIMF mobile phone case Holster Purple Area CSTUNIMF mobile phone case Holster Purple
(show image)
CSTUNIMF CSTUNIMF 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTUNIMB mobile phone case Holster Blue Area CSTUNIMB mobile phone case Holster Blue
(show image)
CSTUNIMB CSTUNIMB 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTUNIMW mobile phone case Holster White Area CSTUNIMW mobile phone case Holster White
(show image)
CSTUNIMW CSTUNIMW 0.00
(excl. VAT)
0 (incl. VAT)
Area ZERO Crystal Bumper - Clear mobile phone case 3.5" Cover Transparent Area ZERO Crystal Bumper - Clear mobile phone case 3.5" Cover Transparent
(show image)
CRCBMPSA1104C ZERO Crystal Bumper - Clear 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA1104C mobile phone case 3.5" Cover Transparent Area TPUSA1104C mobile phone case 3.5" Cover Transparent
(show image)
TPUSA1104C TPUSA1104C 0.00
(excl. VAT)
0 (incl. VAT)