location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Disney Guess The Film Board game Trivia

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Disney
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Guess The Film
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19414 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126194140
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:20
The date of the most recent change of the data-sheet in Icecat's system
Jumbo 19414 user manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Disney Guess The Film Board game Trivia
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Trivia Board game
  • - Multiplayer Family game
  • - Minimum number of players: 2 Maximum number of players: 6
  • - Recommended age group: Adult & child
  • - Suggested gender: Any gender
  • - Recommended age (min): 4 yr(s)
More>>>
Short summary description Disney Guess The Film Board game Trivia:
This short summary of the Disney Guess The Film Board game Trivia data-sheet is auto-generated and uses the product title and the first six key specs.

Disney Guess The Film, Board game, Trivia, 4 yr(s), Family game

Long summary description Disney Guess The Film Board game Trivia:
This is an auto-generated long summary of Disney Guess The Film Board game Trivia based on the first three specs of the first five spec groups.

Disney Guess The Film. Product type: Board game, Genre: Trivia, Recommended age (min): 4 yr(s), Family game

Features
Game modes
Multiplayer
Family game
Yes
Playing time (max)
30 min
Minimum number of players *
2
Maximum number of players *
6
Recommended age group *
Adult & child
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
4 yr(s)
Genre *
Trivia
Release date (DD/MM/YYYY)
01.08.2017
Country of origin
China
Power
Batteries required
No
Packaging data
Package width
12.4" (315 mm)
Packaging data
Package depth
3.15" (80 mm)
Package height
10.2" (260 mm)
Package weight
2.4 lbs (1.09 kg)
Package volume
6552 cm³
Package type
Box
Logistics data
Quantity per intermodal container (20ft)
3420 pc(s)
Quantity per intermodal container (40ft)
7200 pc(s)
Pallet width
39.4" (100 cm)
Pallet length
47.2" (120 cm)
Pallet height
78.7" (2 m)
Quantity per master (outer) case
6 pc(s)
Master (outer) case volume
45601.9 cm³
Master (outer) case weight
16.3 lbs (7.38 kg)