location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tchibo Goose Game - Snakes & Ladders Board game Fine motor skill (dexterity)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tchibo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Goose Game - Snakes & Ladders
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80953
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126809532
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68678
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:51:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tchibo Goose Game - Snakes & Ladders Board game Fine motor skill (dexterity)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fine motor skill (dexterity) Board game
  • - Multiplayer Family game
  • - Minimum number of players: 2 Maximum number of players: 4
  • - Recommended age group: Adult & child
  • - Suggested gender: Any gender
  • - Recommended age (min): 4 yr(s)
More>>>
Short summary description Tchibo Goose Game - Snakes & Ladders Board game Fine motor skill (dexterity):
This short summary of the Tchibo Goose Game - Snakes & Ladders Board game Fine motor skill (dexterity) data-sheet is auto-generated and uses the product title and the first six key specs.

Tchibo Goose Game - Snakes & Ladders, Board game, Fine motor skill (dexterity), 4 yr(s), Family game

Long summary description Tchibo Goose Game - Snakes & Ladders Board game Fine motor skill (dexterity):
This is an auto-generated long summary of Tchibo Goose Game - Snakes & Ladders Board game Fine motor skill (dexterity) based on the first three specs of the first five spec groups.

Tchibo Goose Game - Snakes & Ladders. Product type: Board game, Genre: Fine motor skill (dexterity), Recommended age (min): 4 yr(s), Family game

Features
Game modes
Multiplayer
Family game
Yes
Minimum number of players *
2
Maximum number of players *
4
Recommended age group *
Adult & child
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
4 yr(s)
Genre *
Fine motor skill (dexterity)
Release date (DD/MM/YYYY)
01.04.2018
Country of origin
China
Packaging data
Package width
6.1" (155 mm)
Package depth
1.77" (45 mm)
Package height
9.45" (240 mm)
Package weight
9.74 oz (276 g)
Package volume
1674 cm³
Logistics data
Quantity per intermodal container (20ft)
17748 pc(s)
Logistics data
Quantity per intermodal container (40ft)
34668 pc(s)
Pallet width
39.4" (100 cm)
Pallet length
47.2" (120 cm)
Pallet height
78.7" (2 m)
Pallet weight
743.4 lbs (337.2 kg)
Number of cartons per pallet
32 pc(s)
Number of cartons per pallet layer
8 pc(s)
Number of layers per pallet
4 pc(s)
Quantity per pallet
1152 pc(s)
Master (outer) case width
16.5" (420 mm)
Master (outer) case length
16.9" (430 mm)
Master (outer) case height
12.8" (325 mm)
Master (outer) case tare weight
2.54 oz (72 g)
Quantity per master (outer) case
36 pc(s)
Master (outer) case volume
58695 cm³
Master (outer) case weight
23.1 lbs (10.5 kg)