location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Optional Bridge Unit for WF-C17590 WF-C20590 Series

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optional Bridge Unit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C933081
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946631363
Category:
Components needed to build a printer.
Printer Kits Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Optional Bridge Unit for WF-C17590 WF-C20590 Series
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Brand compatibility: Epson
  • - White
  • - 1 pc(s)
Long product name Epson Optional Bridge Unit for WF-C17590 WF-C20590 Series :
The short editorial description of Epson Optional Bridge Unit for WF-C17590 WF-C20590 Series

Optional Bridge Unit
More>>>
Short summary description Epson Optional Bridge Unit for WF-C17590 WF-C20590 Series:
This short summary of the Epson Optional Bridge Unit for WF-C17590 WF-C20590 Series data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Optional Bridge Unit for WF-C17590 WF-C20590 Series, White, Indonesia, Epson, - WorkForce Enterprise WF-C20590 - WorkForce Enterprise WF-C17590 D4TWF, 1 pc(s), 187.4 lbs (85 kg)

Long summary description Epson Optional Bridge Unit for WF-C17590 WF-C20590 Series:
This is an auto-generated long summary of Epson Optional Bridge Unit for WF-C17590 WF-C20590 Series based on the first three specs of the first five spec groups.

Epson Optional Bridge Unit for WF-C17590 WF-C20590 Series. Product color: White, Country of origin: Indonesia, Brand compatibility: Epson. Quantity per pack: 1 pc(s), Package weight: 187.4 lbs (85 kg), Package width: 50.5" (1283 mm)

Features
Product color
White
Country of origin
Indonesia
Brand compatibility
Epson
Compatibility
- WorkForce Enterprise WF-C20590 - WorkForce Enterprise WF-C17590 D4TWF
Packaging data
Quantity per pack
1 pc(s)
Package weight
187.4 lbs (85 kg)
Package width
50.5" (1283 mm)
Package depth
34.5" (876 mm)
Package height
28.3" (720 mm)
Country Distributor
Portugal 2 distributor(s)
España 3 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)